Apple logo

Apple iPhone 6s Plus 5.5" Single SIM iOS 10 4G 16 GB Gray

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25706
Info modified on:
27 Feb 2024, 14:02:57
Long product name Apple iPhone 6s Plus 5.5" Single SIM iOS 10 4G 16 GB Gray:

5.5", 1920 x 1080, 3D Touch, A9 + M9, 16GB, Touch ID, 802.11ac, Bluetooth, NFC, 12MP + 5MP, iOS 9

Short summary description Apple iPhone 6s Plus 5.5" Single SIM iOS 10 4G 16 GB Gray:

Apple iPhone 6s Plus, 5.5", 1920 x 1080 pixels, 16 GB, 12 MP, iOS 10, Gray

Long summary description Apple iPhone 6s Plus 5.5" Single SIM iOS 10 4G 16 GB Gray:

Apple iPhone 6s Plus. Display diagonal: 5.5", Display resolution: 1920 x 1080 pixels. Processor family: Apple, Processor model: A9. Internal storage capacity: 16 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: iOS 10. Product color: Gray. Weight: 6.77 oz (192 g)

Video
Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.