HP logo

HP DreamColor Z24x G2 computer monitor 24" 1920 x 1200 pixels WUXGA LED Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129692
Info modified on:
14 Mar 2024, 19:27:01
Long product name HP DreamColor Z24x G2 computer monitor 24" 1920 x 1200 pixels WUXGA LED Black:

DreamColor Z24x G2 Display

HP DreamColor Z24x G2 computer monitor 24" 1920 x 1200 pixels WUXGA LED Black:

Enjoy pure, consistent color accuracy from design to production with push-button color space selection and easy color calibration on the amazingly affordable 24-inch diagonal HP DreamColor Z24x G2 Display.

Bring your vision to life with HP DreamColor technology
- Get a wide array of digital cinema-class color gamuts, including 100% coverage of sRGB and BT.709 and 99% of Adobe® RGB, and great on-and off-axis views from the wide-angle HP DreamColor panel.

Accurate color calibration to meet your exact needs
- Experience color accuracy between each of your HP DreamColor displays. Calibrate any of the four color space presets—sRGB, Adobe® RGB, BT.709, and User—or create your own custom color space with HP DreamColor Calibration Software.

Smooth color transitions
- Achieve minimal banding across your project’s color gradients with a bit depth of 10 bits2 that produces 1,024 gray levels per channel and up to a billion colors.

Short summary description HP DreamColor Z24x G2 computer monitor 24" 1920 x 1200 pixels WUXGA LED Black:

HP DreamColor Z24x G2, 24", 1920 x 1200 pixels, WUXGA, LED, 6 ms, Black

Long summary description HP DreamColor Z24x G2 computer monitor 24" 1920 x 1200 pixels WUXGA LED Black:

HP DreamColor Z24x G2. Display diagonal: 24", Display resolution: 1920 x 1200 pixels, HD type: WUXGA, Display technology: LED. Display: LED. Response time: 6 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.