Lenovo logo

Lenovo ThinkServer RS110 server 250 GB Rack (1U) Intel® Xeon® E3110 3 GHz 2 GB DDR2-SDRAM

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47286
Info modified on:
19 Jul 2024, 20:11:50
Guarantee:
Three year parts and on-site labour, On-site.
Long product name Lenovo ThinkServer RS110 server 250 GB Rack (1U) Intel® Xeon® E3110 3 GHz 2 GB DDR2-SDRAM:

Intel Xeon Quad Core Processor E3110, 3.00Ghz, 6MB cache, 2GB, 250GB HDD, Rack(2x2), Raid Controller (0,1,10), 16x Max DVD-ROM, Dual Gigabit Ethernet, no preload for OS

Lenovo ThinkServer RS110 server 250 GB Rack (1U) Intel® Xeon® E3110 3 GHz 2 GB DDR2-SDRAM:

Meet the new ThinkServer RS110, where first-class hardware is combined with software tools and services designed to deliver the best possible server experience for the small business owner. This single-processor rack server scales well in a datacenter, is space-optimized and knows that 24x7 uptime is important. In addition, it’s complemented by services that offer the highest level of IT support. The customizable RS110 combines reliable hardware, ease of use and hassle-free support to give small businesses the ultimate amount of flexibility. The ThinkServer line ensures that data is kept secure with available disaster recovery offerings that improve upkeep across a small business, making it easy to centralize IT infrastructure. It’s even easier to enjoy the low cost without sacrificing performance, storage or flexibility.
Coupled with reliable hardware, the new ThinkServer RS110 comes equipped with a suite of easy-to-use software, services and toolsets to make the setup, updating and management of your server painless and perfect. Just what you need to upgrade from a desktop computer to power your file/print, e-mail and web priorities — along with your ideas.

Short summary description Lenovo ThinkServer RS110 server 250 GB Rack (1U) Intel® Xeon® E3110 3 GHz 2 GB DDR2-SDRAM:

Lenovo ThinkServer RS110, 3 GHz, E3110, 2 GB, DDR2-SDRAM, 250 GB, Rack (1U)

Long summary description Lenovo ThinkServer RS110 server 250 GB Rack (1U) Intel® Xeon® E3110 3 GHz 2 GB DDR2-SDRAM:

Lenovo ThinkServer RS110. Processor family: Intel® Xeon®, Processor frequency: 3 GHz, Processor model: E3110. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, HDD size: 3.5", HDD interface: Serial ATA, Optical drive type: DVD-ROM. Chassis type: Rack (1U)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.