location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Chromebook 3180 Intel® Celeron® N3060 11.6" HD 2 GB LPDDR3-SDRAM 16 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Chromebook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3180
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V6JN1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184021491
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117500
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Mar 2024 09:02:46
The date of the most recent change of the data-sheet in Icecat's system
DELL V6JN1 user manual (6.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Chromebook 3180 Intel® Celeron® N3060 11.6" HD 2 GB LPDDR3-SDRAM 16 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Educational Chromebook Clamshell Black
  • - Intel® Celeron® N3060 1.6 GHz
  • - 11.6" HD 1366 x 768 pixels LED backlight 16:9
  • - 2 GB LPDDR3-SDRAM
  • - 16 GB eMMC
  • - Intel® HD Graphics 400
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 42 Wh 65 W
  • - ChromeOS
Guarantee: 1 Year CAR
Long product name DELL Chromebook 3180 Intel® Celeron® N3060 11.6" HD 2 GB LPDDR3-SDRAM 16 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black :
The short editorial description of DELL Chromebook 3180 Intel® Celeron® N3060 11.6" HD 2 GB LPDDR3-SDRAM 16 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black

11.6" HD (1366 x 768), Intel Celeron N3060 (2M Cache, up to 2.48 GHz), Intel HD Graphics 400, 2 GB LPDDR3, 16 GB eMMC, WLAN, Bluetooth, 3 Cell, ChromeOS
More>>>
DELL Chromebook 3180 Intel® Celeron® N3060 11.6" HD 2 GB LPDDR3-SDRAM 16 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black:
The official marketing text of DELL Chromebook 3180 Intel® Celeron® N3060 11.6" HD 2 GB LPDDR3-SDRAM 16 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black as supplied by the manufacturer

Enrich education. Empower students.
An 11.6-inch laptop that provides a cost-effective learning solution built with best-in-class durability to withstand every school day.

Survives school days and school kids.
Good past the last bell: With at least 10 hours of battery life, this trusty PC gets kids through even the longest school days.

Designed to be kid-proof: The Chromebook 3180 Education laptop comes with a sealed, spill-resistant keyboard, rubberized edges and Drop Protection, so it can withstand lockers, lunchrooms, backpacks and buses.

Collaborative construction: A 180-degree hinge allows the system to lay flat, making it easier to share content on the Corning Gorilla Glass screen with up to 10x higher scratch resistance.

One machine to charge them all.
The optional mobile computing cart with a space-saving design makes it easy to charge, manage, and store up to 36 systems at once. An LED light lets teachers easily see that all devices are actively charging.

Google gives you more.
Evolved for modern education: The Chromebook G Suite for Education features a wealth of Google apps for students and teachers, including Classroom. This core feature keeps students organized and in touch and allows teachers to create, distribute and grade assignments simply and in one place.

Learning lit up: Improve student-teacher engagement with the Dell Activity Light, an innovative 3-color LED. It provides a visual indicator that allows non-disruptive communication.

Short summary description DELL Chromebook 3180 Intel® Celeron® N3060 11.6" HD 2 GB LPDDR3-SDRAM 16 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black:
This short summary of the DELL Chromebook 3180 Intel® Celeron® N3060 11.6" HD 2 GB LPDDR3-SDRAM 16 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Chromebook 3180, Intel® Celeron®, 1.6 GHz, 11.6", 1366 x 768 pixels, 2 GB, 16 GB

Long summary description DELL Chromebook 3180 Intel® Celeron® N3060 11.6" HD 2 GB LPDDR3-SDRAM 16 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black:
This is an auto-generated long summary of DELL Chromebook 3180 Intel® Celeron® N3060 11.6" HD 2 GB LPDDR3-SDRAM 16 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black based on the first three specs of the first five spec groups.

DELL Chromebook 3180. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3060, Processor frequency: 1.6 GHz. Display diagonal: 11.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 16 GB, Storage media: eMMC. On-board graphics card model: Intel® HD Graphics 400. Operating system installed: ChromeOS. Product color: Black

Design
Product type *
Chromebook
Product color *
Black
Form factor *
Clamshell
Market positioning
Educational
Display
Display diagonal *
11.6"
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
200 cd/m²
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
N3060
Processor cores
2
Processor threads
2
Processor boost frequency
2.48 GHz
Processor frequency *
1.6 GHz
System bus rate
5 GT/s
Processor cache
2 MB
Processor cache type
L2
Processor socket
BGA 1170
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Celeron N3000 series
Processor codename
Braswell
Stepping
D1
Thermal Design Power (TDP)
6 W
Scenario Design Power (SDP)
4 W
Tjunction
90 °C
Maximum number of PCI Express lanes
4
PCI Express slots version
2.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
LPDDR3-SDRAM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
16 GB
Storage media *
eMMC
Flash memory
16 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 400
On-board graphics card base frequency
320 MHz
On-board graphics card burst frequency
600 MHz
Maximum on-board graphics card memory
8 GB
Number of execution units
12
On-board graphics card DirectX version
12.0
Graphics card Open GL support
Yes
Audio
Audio chip
Realtek ALC5650
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
DVI port
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Island-style keyboard
Yes
Windows keys
Yes
Software
Operating system language
Multilingual
Operating system installed *
ChromeOS
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel Smart Connect Technology
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
25 x 27 mm
Processor code
SR2KN
CPU configuration (max)
1
Embedded options available
Yes
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Secure Boot
Yes
Intel Smart Connect Technology version
0.00
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
0.00
Intel Secure Boot Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Rapid Storage Technology
No
Processor ARK ID
91832
Conflict-Free processor
Yes
Integrated 4G WiMAX
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
42 Wh
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Cable lock slot type
Noble
Trusted Platform Module (TPM)
Yes
Weight & dimensions
Width
11.9" (303.3 mm)
Depth
8.11" (206 mm)
Height
0.817" (20.8 mm)
Weight *
2.8 lbs (1.27 kg)
Packaging content
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Maximum internal memory (64-bit)
4 GB
Source Testseek summary Average rating
Reviews
Updated:
2018-03-24 02:49:39
Uk has collected 10 expert reviews for DELL Chromebook 3180 Intel® Celeron® N3060 29.5 cm (11.6") HD 2 GB LPDDR3-SDRAM 16 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
gadgetspeak.com
Updated:
2018-03-24 02:49:39
This Dell Chromebook measures 30x20.4x1.5cm and weighs 1290grams. The viewable screen is 25.5x14.5cm which gives the notional diagonal imperial measurement of 11.6inches. The screen opens to 180 degrees.The base has four enlarged rubber bumps to keep the...
80%
au.pcmag.com
Updated:
2018-04-23 02:16:19
The Dell Chromebook 13 ($799.99 as tested) is a business-class chromebook featuring better-than-typical build quality and faster hardware than the majority of its Chrome OS contemporaries. Its superior hardware, specifically an Intel Core i5 processor, re...
Good High-quality build, 1080p display, Good performance in testing...
Bad Expensive for a chromebook...
Bottom line The Dell Chromebook 13 is a speedy and well-made laptop for business professionals, but its high cost for the category means you're probably better served by a full Windows system for the same price or less...
70%
au.pcmag.com
Updated:
2018-04-23 02:16:19
The Dell Chromebook 11 (Intel Core i3) ($379 as tested) is the latest in a string of new Chromebooks that push the envelope of what the inexpensive Chrome-OS-based laptops can be, remixing the basic Web-connected laptops with new features and unique capab...
Good Sturdy construction, Healthy port selection, Excellent performance, thanks to Intel Core i3 processor, Solid nine hours of battery life...
Bad Mediocre display, Expensive...
Bottom line The Dell Chromebook 11 gets an Intel Core i3 processor for smoother performance and better multitasking, but it winds up being pricey for an otherwise basic Chromebook...
80%
au.pcmag.com
Updated:
2018-04-23 02:16:19
The Dell Chromebook 11 ($299) is a school-oriented Chrome OS laptop with an 11.6-inch screen, fourth-generation Intel processor, and enough battery power to keep you online all day. The Dell Chromebook 11 looks more like an enterprise business laptop than...
Good Affordable, Haswell-based processor helps lengthen battery life, Desktop-class browser, Sturdy construction, 4GB of memory...
Bad No 4G/WWAN option, Narrower screen angle than an In-Plane Switching (IPS) display, Laptop-style charger...
Bottom line While aimed at schools, the Dell Chromebook 11 can act as your primary online laptop at home as well...
80%
talkandroid.com
Updated:
2018-03-24 02:49:39
Google's Chrome OS has been around a number of years now, making vast inroads in educational and consumer markets alike. With Google launching its Pixel Book priced from $999 upwards, what does the other end of the spectrum have to offer? Well, how about...
Bottom line Priced from $239 (£179), the Dell Chromebook 11 offers a durable solution, its spill-resistant keyboard, and rugged design add value to the device and should ensure its ability to survive receiving an education. It doesn't boast the stylish design and out...
0%
Laptopmag.com
Updated:
2018-03-24 02:49:39
Educators often like to use Chromebooks in the classroom, because laptops with Google's operating system are easy to use and hard to infect with malware. To meet students' needs, a number of laptop makers have built durable, low-cost Chromebooks that can...
Good Simple, highly durable design, Solid battery life, Snappy keyboard...
Bad Muted display colors, Tinny audio...
Bottom line Dell's Chromebook 3180 offers all-day battery life in a durable, student-friendly package...
70%
techaeris.com
Updated:
2018-03-24 02:49:39
There's no question that Chromebooks have taken over the classroom and various manufacturers offer multiple options for students. Our Dell Chromebook 11 3180 review takes a look at one of Dell's latest Chromebooks designed to enable collaborative, flexibl...
Good Solid design, Great battery life, Rubberized edges, Spill-resistant keyboard, Great performance, Crisp, clear display, Decent speakers, Affordably priced...
Bad Nothing really...
Bottom line If you're in the market for a Chromebook for your child or looking at Chromebook solutions for the classroom, you can't go wrong with the Dell Chromebook 11 3180. With accessories like the optional mobile computing cart with a space-saving design that mak...
93%
Disclaimer DELL Chromebook 3180 Intel® Celeron® N3060 11.6" HD 2 GB LPDDR3-SDRAM 16 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black:
Disclaimer

Actual configuration might differ from illustration