location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark C736DTN Color 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C736DTN
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
25C0466
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58983
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:14
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark C736DTN Color 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser Color
  • - 1200 x 1200 DPI
  • - A4 33 ppm
  • - Duplex printing
  • - Maximum duty cycle: 85000 pages per month
  • - Total input capacity: 650 sheets Total output capacity: 300 sheets
  • - Internal memory: 256 MB 900 MHz
Guarantee: 1-Year Onsite Service, Next Business Day
Long product name Lexmark C736DTN Color 1200 x 1200 DPI A4 :
The short editorial description of Lexmark C736DTN Color 1200 x 1200 DPI A4

C736dtn - A4, 33/33 ppm, 1200 x 1200 dpi, 256 MB, Fast Ethernet, USB 2.0 Hi-Speed
More>>>
Lexmark C736DTN Color 1200 x 1200 DPI A4:
The official marketing text of Lexmark C736DTN Color 1200 x 1200 DPI A4 as supplied by the manufacturer

The Lexmark C730 Series gives you total confidence in colour printing, delivering excellent colour quality, fast print speeds and business-class reliability to keep up with all your high-volume needs. Designed for large and mid-sized workgroups in busy office environments, these printers fit easily on your desktop or in a small workstation and offer a wealth of big-business benefits, including tremendous input capacity, paper-saving duplex printing and much more.

-More performance, lower cost per page – ideal for higher-volume printing.
-Up to 33 ppm print speeds in black and colour.
-Powerful 900 MHz processor.
-650-sheet standard input, 4,300 maximum.
-Prints extra-large banners.
-Ships with 6K-page* Lexmark Return Program Toner Cartridges.
-Lexmark High Yield Toner Cartridges available (12K* Black, 10K* Colour).
-Recommended monthly volume: 2,500 to 10,000 pages.

Short summary description Lexmark C736DTN Color 1200 x 1200 DPI A4:
This short summary of the Lexmark C736DTN Color 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark C736DTN, Laser, Color, 1200 x 1200 DPI, A4, 33 ppm, Duplex printing

Long summary description Lexmark C736DTN Color 1200 x 1200 DPI A4:
This is an auto-generated long summary of Lexmark C736DTN Color 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Lexmark C736DTN. Print technology: Laser, Color. Maximum duty cycle: 85000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 33 ppm, Duplex printing. Network ready