location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

GAMDIAS HERMES LITE COMBO keyboard Mouse included Gaming USB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GAMDIAS Check ‘GAMDIAS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HERMES LITE COMBO
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HERMES LITE COMBO
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘GAMDIAS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GAMDIAS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15443
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2022 15:49:33
The date of the most recent change of the data-sheet in Icecat's system
GAMDIAS HERMES LITE COMBO user manual (2.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points GAMDIAS HERMES LITE COMBO keyboard Mouse included Gaming USB Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gaming
  • - USB Mechanical GAMDIAS certified mechanical switch
  • - Full-size (100%) Numeric keypad
  • - Windows keys
  • - Backlight Red
  • - Mouse included
  • - Black
Long product name GAMDIAS HERMES LITE COMBO keyboard Mouse included Gaming USB Black :
The short editorial description of GAMDIAS HERMES LITE COMBO keyboard Mouse included Gaming USB Black

HERMES LITE+EREBOS V2 LITE, 1000 Hz, 21-Key rollover, 1.5m, 1200-4000 DPI, 1.5m Mice, Black
More>>>
Short summary description GAMDIAS HERMES LITE COMBO keyboard Mouse included Gaming USB Black:
This short summary of the GAMDIAS HERMES LITE COMBO keyboard Mouse included Gaming USB Black data-sheet is auto-generated and uses the product title and the first six key specs.

GAMDIAS HERMES LITE COMBO, Full-size (100%), Wired, USB, Mechanical, Black, Mouse included

Long summary description GAMDIAS HERMES LITE COMBO keyboard Mouse included Gaming USB Black:
This is an auto-generated long summary of GAMDIAS HERMES LITE COMBO keyboard Mouse included Gaming USB Black based on the first three specs of the first five spec groups.

GAMDIAS HERMES LITE COMBO. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical. Wrist rest. Cable length: 59.1" (1.5 m). Recommended usage: Gaming. Product color: Black. Mouse included

Superb GAMDIAS certificated mechanical switches
Superb GAMDIAS certificated mechanical switches

GAMDIAS certified mechanical switches are engineerred to deliver exceptional mechanical tactile responsiveness. Its ergonomic design and key responsiveness make typing indescribably comfortable and exciting.

Red Blacklit For Gaming Feel
Red Blacklit For Gaming Feel

Choose from one of five levels illumination on individually backlit keys, the HERMES Lite provides clearer and sharper lighting options of each key for crisper gaming experience.

The Ultimate Game Mode
The Ultimate Game Mode

With game mode, You can disable the Windows key to prevent interruptions while gameplay.

21 Key rollover and 2 dedicated marco keys with 6 profiles upto 12 settings can execute your commands and simultaneous keystrokes register the way you intended.

Cutting-edge design
Cutting-edge design

The slim body and slightly smaller keys of HERMES Lite make it a perfect fit on a busy gaming desk.

HERA Software
HERA Software

With GAMDIAS HERA software, we bring HERMES Lite to the next level - you can personalise and program it to your very own gaming experience.

Advanced Optical Gaming Sensor
Advanced Optical Gaming Sensor

The Erebos Lite V2 Optical features a 4000 DPI optical gaming sensor with upgraded tracking and pixel perfect accuracy.

Ergonomic Design
Ergonomic Design

Designed to support different grip styles and fit in your hand naturally. The comfortable, ergonomic and ambidextrous design of the EREBOS Lite v2 optical gaming mouse blends innovation with simplicity and functionality with style.

Brand Image Article code product Stock Price from
GAMDIAS

GAMDIAS ARES V2 ESSENTIAL COMBO keyboard Mouse included Gaming USB Black
(show image)
ARES V2 ESSENTIAL COMBO ARES V2 ESSENTIAL COMBO 0.00
(excl. VAT)
0 (incl. VAT)
GAMDIAS

GAMDIAS ARES V2 COMBO keyboard Mouse included Gaming USB Black
(show image)
ARES V2 COMBO ARES V2 COMBO 0.00
(excl. VAT)
0 (incl. VAT)
GAMDIAS

GAMDIAS ARES 7 COLOR ESSENTIAL COMBO keyboard Mouse included Gaming USB Black
(show image)
ARES 7 COLOR ESSENTIAL COMBO ARES 7 COLOR ESSENTIAL COMBO 0.00
(excl. VAT)
0 (incl. VAT)
GAMDIAS

GAMDIAS ARES 7 COLOR COMBO keyboard Mouse included Gaming USB Black
(show image)
ARES 7 COLOR COMBO ARES 7 COLOR COMBO 0.00
(excl. VAT)
0 (incl. VAT)
GAMDIAS

GAMDIAS ARES ESSENTIAL COMBO keyboard Mouse included Gaming USB Black
(show image)
ARES ESSENTIAL COMBO ARES ESSENTIAL COMBO 0.00
(excl. VAT)
0 (incl. VAT)
GAMDIAS

GAMDIAS HERMES E1 COMBO keyboard Mouse included Gaming USB QWERTY Black, Silver
(show image)
HERMES E1 COMBO HERMES E1 COMBO 0.00
(excl. VAT)
0 (incl. VAT)