APC logo

APC SRT2200RMXLI + AP9630 uninterruptible power supply (UPS) Double-conversion (Online) 2.2 kVA 1980 W 12 AC outlet(s)

Brand:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50360
Info modified on:
17 Jun 2024, 21:32:19
Long product name APC SRT2200RMXLI + AP9630 uninterruptible power supply (UPS) Double-conversion (Online) 2.2 kVA 1980 W 12 AC outlet(s):

APC Smart-UPS SRT 2200VA RM 230V Network Card

APC SRT2200RMXLI + AP9630 uninterruptible power supply (UPS) Double-conversion (Online) 2.2 kVA 1980 W 12 AC outlet(s):

Save time with easy and convenient remote accessibility.
Network manageable via serial, USB or optional Ethernet. Includes Powerchute Network Shutdown Software for convenient monitoring and control, safe operating system shutdown, and innovative energy management capabilities.

Low operating and maintenance costs with proven reliability and intelligent battery management.
Intelligent battery management, pioneered by APC, maximizes battery performance and life through intelligent, precision temperature compensated charging. Automatic self tests insure battery reliability and warn customers in advance of battery replacement. Convenient, easy to connect, hot-swappable battery modules provide battery replacement without powering down.

Avoids costly power problems by keeping your IT equipment and data protected and available.
Network grade power conditioning protects from damaging surges and disruptive noise. The double conversion architecture provides tight voltage regulation, frequency regulation ,and zero transfer time to battery during power events.

Peace of mind that comes with full equipment compatibility and reliability of a leader
Provides pure sine wave output which is recommended by server manufacturers using active power factor corrected (PFC) power supplies. Safety agency tested and approved means that you can deploy Smart-UPS with confidence that they meet or exceed the industry’s most rigorous standards.

Short summary description APC SRT2200RMXLI + AP9630 uninterruptible power supply (UPS) Double-conversion (Online) 2.2 kVA 1980 W 12 AC outlet(s):

APC SRT2200RMXLI + AP9630, Double-conversion (Online), 2.2 kVA, 1980 W, Sine, 160 V, 275 V

Long summary description APC SRT2200RMXLI + AP9630 uninterruptible power supply (UPS) Double-conversion (Online) 2.2 kVA 1980 W 12 AC outlet(s):

APC SRT2200RMXLI + AP9630. UPS topology: Double-conversion (Online), Output power capacity: 2.2 kVA, Output power: 1980 W. AC outlet types: C13 coupler, C19 coupler, AC outlets quantity: 12 AC outlet(s), Serial interface type: RJ-45. Battery technology: Sealed Lead Acid (VRLA), Battery capacity: 367 VAh, Battery life (max): 5 year(s). Form factor: Rackmount, Product color: Black, Rack capacity: 2U. Width: 17" (432 mm), Depth: 23" (584 mm), Height: 3.35" (85 mm)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.