location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet Pro 7730 Wide Format All-in-One Printer Thermal inkjet A3 4800 x 1200 DPI 22 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP OfficeJet Pro 7730 Wide Format All-in-One Printer, Print, copy, scan, fax, 35-sheet ADF; Front-facing USB printing; Two-sided printing
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Y0S19A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781037378 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 323469
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2024 21:17:56
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP OfficeJet Pro 7730 Wide Format All-in-One Printer Thermal inkjet A3 4800 x 1200 DPI 22 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 35-sheet ADF; Front-facing USB printing; Two-sided printing
  • - Print, copy, scan, fax
  • - Print speed up to 22 ppm (black) and 18 ppm (colour)
  • - Up to 1200 x 1200 rendered dpi
Guarantee: One-year limited hardware warranty, 24-hour, 7 days a week Web support, business hour phone support within warranty period. For more info please visit us at http://support.hp.com
Long product name HP OfficeJet Pro 7730 Wide Format All-in-One Printer Thermal inkjet A3 4800 x 1200 DPI 22 ppm Wi-Fi :
The short editorial description of HP OfficeJet Pro 7730 Wide Format All-in-One Printer Thermal inkjet A3 4800 x 1200 DPI 22 ppm Wi-Fi

HP OfficeJet Pro 7730 Wide Format All-in-One Printer
More>>>
HP OfficeJet Pro 7730 Wide Format All-in-One Printer Thermal inkjet A3 4800 x 1200 DPI 22 ppm Wi-Fi:
The official marketing text of HP OfficeJet Pro 7730 Wide Format All-in-One Printer Thermal inkjet A3 4800 x 1200 DPI 22 ppm Wi-Fi as supplied by the manufacturer

Print up to 11 x 17 inches (A3)
HP Smart App
Easy mobile printing from HP
Easily print from your smartphone, tablet, and notebook at work, home, or on the go.
Unleash your printing
Print wirelessly from your mobile device without a Wi-Fi code or password.
Automatic document feeder
Allows multiple pages to be copied or scanned at one time

Improve uptime with added input capacity
Save time by refilling paper less often with an optional paper input tray.
Color touchscreen (printer)
Manage jobs directly at the MFP, using the HP color touchscreen.

Superb colorfast
Superb color than can last decades without fading or smearing - even with spills or highlighters.
Borderless printing
Borderless photos are printed right to the edge of the paper. You get beautiful photo prints with no trimming!
2-sided printing
Allows you to print on both sides of the page, cutting your paper use by up to 50%.

Short summary description HP OfficeJet Pro 7730 Wide Format All-in-One Printer Thermal inkjet A3 4800 x 1200 DPI 22 ppm Wi-Fi:
This short summary of the HP OfficeJet Pro 7730 Wide Format All-in-One Printer Thermal inkjet A3 4800 x 1200 DPI 22 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet Pro 7730 Wide Format All-in-One Printer, Thermal inkjet, Color printing, 4800 x 1200 DPI, A3, Direct printing, Black, White

Long summary description HP OfficeJet Pro 7730 Wide Format All-in-One Printer Thermal inkjet A3 4800 x 1200 DPI 22 ppm Wi-Fi:
This is an auto-generated long summary of HP OfficeJet Pro 7730 Wide Format All-in-One Printer Thermal inkjet A3 4800 x 1200 DPI 22 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP OfficeJet Pro 7730 Wide Format All-in-One Printer. Print technology: Thermal inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 18 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Color faxing. Duplex functions: Fax. Maximum ISO A-series paper size: A3. Wi-Fi. Direct printing. Product color: Black, White

Print big. Play big.

Print up to 27,9 x 43,18 cm (11 x 17 inches) (A3). Scan and copy up to legal size.
The HP OfficeJet Pro 7730 comes the same family as the iF Design Award 2017 winner HP OfficeJet Pro 7740.[1]
Breeze through tasks with the 35-page automatic document feeder, and get automatic two-sided printing.
Take control of print, scan, copy, and fax jobs, using the colour touchscreen and timesaving shortcuts.

Present professionally. And affordably.

Print up to 3x as many black-text and 2x as many colour pages, with optional HP high-yield ink cartridges.[2]
Create vibrant colour graphics and black text, ideal for brochures, presentations, and other office documents.
Produce water-, smear-, and fade-resistant prints that stand up to highlighters.[3]
Create borderless brochures, flyers, photos, and other documents that look great – right in your office.

Easy mobile printing with HP Smart app

Easily print from a variety of smartphones and tablets.[4]
Connect your smartphone or tablet directly to your printer – and easily print without accessing a network.[5]
Get the power of your printer in the palm of your hand, with the HP Smart app.[6]
Simply tap the print button on your smartphone or tablet to print.[4]

High-volume printing

Take on high-volume jobs with confidence, using two 250-sheet paper trays.

Printing
Duplex printing mode
Auto
Resolution color
4800 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Print speed (color, normal quality, A4/US Letter)
18 ppm
Print speed (black, draft quality, A4/US Letter)
34 ppm
Print speed (color, draft quality, A4/US Letter)
34 ppm
Time to first page (black, normal)
9 s
Time to first page (color, normal)
10 s
Print margins (top, bottom, right, left)
0.13" (3.3 mm)
Secure printing
Yes
Borderless printing
Yes
Copying
Duplex copying *
Yes
Copying *
Color copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
34 cpm
Copy speed (color, normal quality, A4)
34 cpm
Copy speed (black, draft, A4)
34 cpm
Copy speed (color, draft, A4)
34 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
ID-card copy function
Yes
Auto fit function
Yes
Scanning
Scanning *
Color scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
8.5 x 14" (216 x 356 mm)
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail Server, Fax, Software
Scan speed (black)
8 inch/min
Scan speed (color)
8 inch/min
Image formats supported
BMP, JPEG, PNG, TIFF
Document formats supported
PDF
Input color depth
24 bit
Grayscale levels
256
Scan drivers
TWAIN
TWAIN version
1.9
Fax
Duplex faxing
Yes
Faxing *
Color faxing
Fax resolution (black)
300 x 300 DPI
Fax resolution (color)
200 x 200 DPI
Fax transmission speed
5 sec/page
Fax memory
100 pages
Auto-redialing
Yes
Speed dialing
Yes
Fax speed dialing (max numbers)
99
Fax forwarding
Yes
Fax broadcasting
48 locations
Fax delayed sending
Yes
Auto reduction
Yes
Features
Recommended duty cycle
250 - 1500 pages per month
Maximum duty cycle *
30000 pages per month
Duplex functions *
Fax
Digital sender
Yes
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3 GUI
All-In-One-multitasking
Yes
Country of origin
China
HP segment
Small medium business
Input & output capacity
Total number of input trays *
2
Total input capacity *
250 sheets
Total output capacity *
75 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Maximum number of input trays
2
Maximum input capacity
500 sheets
Maximum output capacity
75 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 431.8 mm
Paper tray media types *
Glossy paper, Matte paper, Photo paper, Plain paper, Recycled paper, Thick paper
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
Hagaki card
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C5, C6, DL
Borderless printing media sizes
A3
Custom media width
2.99 - 11.7" (76 - 297 mm)
Paper handling
Custom media length
5 - 16.5" (127 - 420 mm)
Ports & interfaces
Standard interfaces
Ethernet, RJ-11, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
RJ-11 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Wi-Fi Direct
Yes
Security algorithms
HTTPS, SSL/TLS
Mobile printing technologies
Google Cloud Print, Mopria Print Service
Performance
Maximum internal memory
512 MB
Card reader integrated
No
Internal memory *
512 MB
Sound power level (printing)
6.8 dB
Design
Product color *
Black, White
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
2.65"
Touchscreen
Yes
Control type
Touch
Color display
Yes
Power
Power consumption (max)
29.4 W
Power consumption (average operating)
29.4 W
Power consumption (standby)
6.02 W
Power consumption (sleep)
1.42 W
Power consumption (off)
0.15 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP ePrint
Yes
HP Photo Creations
Yes
HP dynamic security
Yes
HP Software provided
HP Printer Software, Google Toolbar, HP Update
System requirements
Windows operating systems supported
Windows 11, Windows 8.1, Windows 8, Windows Vista, Windows 7, Windows 10
Mac operating systems supported
Mac OS X 10.9 Mavericks, Mac OS X 10.12 Sierra, Mac OS X 10.10 Yosemite, Mac OS X 10.8 Mountain Lion
Other operating systems supported
ChromeOS, Linux
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-5 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Certificates
Certification
CISPR 32: 2012/EN 55032: 2012 Class B, EN 55024: 2010, EN 61000-3-2: 2014, EN 61000-3-3:2013, FCC CFR 47, Part 15 Class B/ICES-003, Issue 6 Class B
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
23" (584.9 mm)
Depth
17.5" (444.8 mm)
Height
15.2" (385.8 mm)
Weight
40.8 lbs (18.5 kg)
Packaging data
Package width
26.7" (677 mm)
Package depth
19.5" (495 mm)
Package height
19.2" (487 mm)
Package weight
50.9 lbs (23.1 kg)
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
1000 pages
Included cartridge capacity (CMY)
540 pages
Cables included
AC
Bundled software
HP Printer Software, Google Toolbar, HP Update, Shop for Supplies Online, HP Photo Creations
Logistics data
Harmonized System (HS) code
84433100
Pallet weight
13 oz (369 g)
Number of layers per pallet
5 pc(s)
Quantity per pallet
15 pc(s)
Technical details
Number of cartons per pallet layer
3 pc(s)
Other features
Number of users
3 user(s)
Pallet dimensions (W x D x H)
48 x 40 x 100.9" (1220 x 1015 x 2562 mm)
Recommended system requirements
Windows® 10, 8.1, 8, 7: 1 GHz 32-bit (x86) or 64-bit (x64) processor, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Microsoft® Internet Explorer. Windows Vista (32-bit only): 800 MHz 32-bit (x86) processor, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Microsoft® Internet Explorer 8.Windows XP SP3 or higher (32-bit only): any Intel® Pentium® II, Celeron® or 233 MHz compatible processor, 850 MB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8.
PictBridge
No
Pallet dimensions (W x D x H) (imperial)
48 x 40 x 100.9"
Pallet weight (imperial)
812 lbs
Number of print heads
4
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 07:46:32
Uk has collected 2 expert reviews for HP OfficeJet Pro 7730 Wide Format All-in-One Printer, Print, copy, scan, fax, 35-sheet ADF; Front-facing USB printing; Two-sided printing and the average expert rating is 89 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
89%
Source Review comments Score
liveatpc.com
Updated:
2018-06-01 07:46:32
One of the features I really enjoy is printing from my phone. The printer has a dedicated email – just send an email with the attachment you want to print and voila! out comes the report in hard copy without you even touching the PC. You can even send it...
Bottom line A convenient machine made for busy workers with reports to print but also places to be. Maybe not great for the family photo album though.HP OfficeJet Pro 7730RM1,25989Value9/10Performance9/10Feature10/10Design9/10Usability9/10SpecsPrint speed black: Up t...
89%
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 5 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
Suomi 1 distributor(s)
Switzerland 1 distributor(s)
Canada 1 distributor(s)
Nederland 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP OfficeJet Pro 7730 Wide Format All-in-One Printer Thermal inkjet A3 4800 x 1200 DPI 22 ppm Wi-Fi:
Disclaimer

[1] For more information, see http://www.ifworlddesignguide.com.
[2] Based on cartridge yields for HP 956XL/957XL/958XL/959XL ink cartridges compared with HP 952/953/954/955 standard ink cartridges. For more information, see http://www.hp.com/go/learnaboutsupplies.
[3] Water, smear, fade, and highlighter resistance based on ISO 11798 and internal HP testing. For details, see http://www.hp.com/go/printpermanence.
[4] For details on local printing requirements see http://www.hp.com/go/mobile printing.
[5] Mobile device needs to be connected to Wi-Fi Direct® signal of a Wi-Fi Direct-supported AiO or printer prior to printing. Details at http://www.hp.com/go/mobileprinting. Wi-Fi Direct® is a registered trademark of Wi-Fi Alliance®.
[6] Requires the HP Smart app download. Features controlled may vary by mobile device operating system. Full list of supported operating systems and details at http://support.hp.com/us-en/document/c03561640. For details on local printing requirements see http://www.hp.com/go/mobileprinting. [8] Local printing requires mobile device and printer to be on the same network or have a direct wireless connection to the printer. Wireless performance is dependent on physical environment and distance from access point. Wireless operations are compatible with 2.4 GHz operations only. Remote printing requires an Internet connection to an HP web-connected printer. App or software and HP ePrint account registration may also be required. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. Learn more at http://www.hp.com/go/mobileprinting.
[9] Mobile device needs to be connected directly to the wireless network of a wireless direct-capable printer prior to printing. Depending on mobile device, an app or driver may also be required. Wireless performance is dependent on physical environment and distance from the access point in the printer.

Technical specification disclaimers
Copy speeds may vary depending on the type of document.
2 MB flash storage
Wireless operations are compatible with 2.4 GHz operations only. App or software and HP ePrint account registration may also be required. Some features require purchase of an optional accessory. Learn more at http://www.hp.com/go/mobileprinting
Not supporting Windows® XP (64-bit) and Windows Vista® (64-bit)
HP recommends that the number of printed pages per month be within the stated range for optimum device performance, based on factors including supplies replacement intervals and device life over an extended warranty period.
Based on standard ITU-T Test Image No. 1 at standard resolution. More complicated pages or higher resolution will take longer and use more memory.