location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Logitech G G603 LIGHTSPEED mouse Gaming Right-hand RF Wireless Optical 12000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech G Check ‘Logitech G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G603 LIGHTSPEED™ Wireless Gaming Mouse
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
910-005102 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206071933
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech G’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 210774
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:13
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Logitech G G603 LIGHTSPEED mouse Gaming Right-hand RF Wireless Optical 12000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - HERO Gaming Sensor: Hero sensor delivers leading performance and up to 10x the power efficiency; the G603 gaming mouse delivers accuracy and responsiveness with sensitivity up to 12000 DPI
  • - LIGHTSPEED Wireless: Ultra-fast LIGHTSPEED Wireless technology gives you a lag-free gaming experience. The G603 wireless gaming mouse delivers incredible responsiveness and reliability with a super-fast 1ms report rate.
  • - Performance management: the G603 wireless mouse allows you to switch easily between high/low mode easily When not gaming, switch to Lo mode / BT mode for reports at 8 ms and extended battery life of to up to 18 months with 2 AA batteries.
  • - Dual connectivity with LIGHTSPEED and Bluetooth allows you to easily switch between two computers with a press of a button
  • - Comfort/Energy efficient: Customise G603 wireless computer mouse to get just the right weight, balance and comfort using either one or two batteries; G603 PC gaming mouse delivers up to 500 continuous gaming hours with 2 AA batteries.
Guarantee: 2 years
Long product name Logitech G G603 LIGHTSPEED mouse Gaming Right-hand RF Wireless Optical 12000 DPI :
The short editorial description of Logitech G G603 LIGHTSPEED mouse Gaming Right-hand RF Wireless Optical 12000 DPI

G603 LIGHTSPEED™ Wireless Gaming Mouse
More>>>
Short summary description Logitech G G603 LIGHTSPEED mouse Gaming Right-hand RF Wireless Optical 12000 DPI:
This short summary of the Logitech G G603 LIGHTSPEED mouse Gaming Right-hand RF Wireless Optical 12000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech G G603 LIGHTSPEED, Right-hand, Optical, RF Wireless, 12000 DPI, 1 ms, Black

Long summary description Logitech G G603 LIGHTSPEED mouse Gaming Right-hand RF Wireless Optical 12000 DPI:
This is an auto-generated long summary of Logitech G G603 LIGHTSPEED mouse Gaming Right-hand RF Wireless Optical 12000 DPI based on the first three specs of the first five spec groups.

Logitech G G603 LIGHTSPEED. Form factor: Right-hand. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 12000 DPI, Response time: 1 ms, Buttons type: Pressed buttons, Buttons quantity: 6, Scroll type: Wheel, Acceleration (max): 40 G. Power source: Batteries. Product color: Black

Brand Image Article code product Stock Price from
Logitech M220 Silent mouse Office Ambidextrous RF Wireless Optical 1000 DPI Logitech M220 Silent mouse Office Ambidextrous RF Wireless Optical 1000 DPI
(show image)
910-004879 M220 SILENT 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M330 Silent Plus mouse Office Right-hand RF Wireless Optical 1000 DPI Logitech M330 Silent Plus mouse Office Right-hand RF Wireless Optical 1000 DPI
(show image)
910-004910 M330 SILENT PLUS 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M535 Bluetooth mouse Travel Ambidextrous Optical 1000 DPI Logitech M535 Bluetooth mouse Travel Ambidextrous Optical 1000 DPI
(show image)
910-004530 M535 Bluetooth Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
España 3 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 4 distributor(s)
Deutschland 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 1 distributor(s)
Portugal 1 distributor(s)
México 1 distributor(s)
Disclaimer Logitech G G603 LIGHTSPEED mouse Gaming Right-hand RF Wireless Optical 12000 DPI:
Disclaimer

© 2017 Logitech. Logitech, Logi and other Logitech marks are owned by Logitech and may be registered.

Windows is a registered trademark of Microsoft Corporation in the United States and/or other countries. The Bluetooth® word mark and logos are registered trademarks owned by the Bluetooth SIG, Inc. and any use of such marks is under licence.

All other trademarks are the property of their respective owners.