HP logo

HP 8/8 Base (0) e-port SAN Switch

Article code:
Icecat Product ID:
Data-sheet quality:
created by HP
Product views:
199758
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
1-1-1) Hardware One-year on-site normal business hours, next business day response, installation not included.
Long product name HP 8/8 Base (0) e-port SAN Switch:

HP StorageWorks 8/8 Base (0) e-port SAN Switch

HP 8/8 Base (0) e-port SAN Switch:

HP 8/8 SAN Switch is targeted for SMB enterprises and is ideal for entry-level SANs, and as an edge switch for core-to-edge SAN environments. The 8/8 SAN Switch provides SAN connectivity that improves system performance, maximizes the value of virtual server deployments, and reduces overall storage costs.

The 8/8 Base SAN Switch provides an affordable single-switch solution for a new, small SAN installation and connects to storage and servers only. An optional Full Fabric SAN scaling license provides connectivity to other switches. This comes with a Full Fabric license and may be connected to multiple switches. Both 8 port switches provide growth options to non-disruptively scale to a max of 24 enabled ports.

The 8/8 SAN Switch provides auto-sensing 1, 2, 4, and 8 Gb full duplex performance to enable up to 128 Gb of throughput. For investment protection, the 8/8 SAN Switch may be populated with 4 Gb B-Series SFPs today and upgraded to 8 Gb B-Series SFPS when necessary.

Short summary description HP 8/8 Base (0) e-port SAN Switch:

HP 8/8 Base (0) e-port SAN Switch

Long summary description HP 8/8 Base (0) e-port SAN Switch:

HP 8/8 Base (0) e-port SAN Switch

Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.