Xerox logo

Xerox VersaLink C600V_DN laser printer Color 1200 x 2400 DPI A4

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
215291
Info modified on:
19 Mar 2024, 09:03:15
Bullet Points Xerox VersaLink C600V_DN laser printer Color 1200 x 2400 DPI A4:
  • - Colour printer with support for A4
  • - Best for workgroups of 10 to 20 users
  • - The new definition of exceptional performance, unbeatable reliability and impressive print quality
  • - Cloud connected, mobile ready, app-enabled, and easy to customise
Guarantee:
1 year
Long product name Xerox VersaLink C600V_DN laser printer Color 1200 x 2400 DPI A4:

VersaLink C600 A4 55ppm Duplex Printer Sold PS3 PCL5e/6 2 Trays 700 Sheets

Xerox VersaLink C600V_DN laser printer Color 1200 x 2400 DPI A4:

Xerox® ConnectKey® technology enabled smart Workplace Assistant

Short summary description Xerox VersaLink C600V_DN laser printer Color 1200 x 2400 DPI A4:

Xerox VersaLink C600V_DN, Laser, Color, 1200 x 2400 DPI, A4, 53 ppm, Duplex printing

Long summary description Xerox VersaLink C600V_DN laser printer Color 1200 x 2400 DPI A4:

Xerox VersaLink C600V_DN. Print technology: Laser, Color. Number of print cartridges: 4, Maximum duty cycle: 120000 pages per month. Maximum resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 53 ppm, Duplex printing. Display: LCD. Network ready. Product color: Blue, White

Reasons to buy
3d tour
Video
The Story
Specs
Recommended products
Similar products
Distributors
Loading...
Disclaimer Xerox VersaLink C600V_DN laser printer Color 1200 x 2400 DPI A4 C600V_DN:
Your new Xerox printer or multifunctional printer is eligible for a free manufacturer’s warranty. You must register for this here:
https://xerox-portal.force.com/ProductRegistration/.

Full terms can be viewed here: https://www.xerox.co.uk/en-gb/office/product-warranty/warranty-terms.

Your post warranty service options:
You can continue service cover for your printer or multifunction printer with a one year Post Warranty Service Agreement. This agreement may be claimed under the Free Extended Warranty program, or purchased.

Please note - you must hold a current warranty or service agreement to purchase or claim a Post Warranty Service Agreement. There is a maximum of 5 years total cover for printers and multifunction printers.

The Terms and Conditions of the Post Warranty Service Agreement for your printer can be accessed here:
https://www.xerox.co.uk/en-gb/office/product-warranty/warranty-terms
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.