Epson logo

Epson Beach Huts Bdl InkCart f StylusC42UX+Plus+Schatplan ink cartridge Original

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47930
Info modified on:
15 May 2019, 15:34:31
Long product name Epson Beach Huts Bdl InkCart f StylusC42UX+Plus+Schatplan ink cartridge Original:

Bundle Ink Cartrdige colour f Stylus C42UX + Printstudio "De Schatplaneet"

Epson Beach Huts Bdl InkCart f StylusC42UX+Plus+Schatplan ink cartridge Original:

The 3 colour ink cartridge for the Stylus Color Inkjet range contains EPSON QuickDry™ inks in Cyan, Magenta and Yellow. The three colours, in conjunction with the single black cartridge, produce high quality, colourful, photo real output.

Short summary description Epson Beach Huts Bdl InkCart f StylusC42UX+Plus+Schatplan ink cartridge Original:

Epson Beach Huts Bdl InkCart f StylusC42UX+Plus+Schatplan, Original, 3.94" (100 mm), 1.97" (50 mm), 1.97" (50 mm)

Long summary description Epson Beach Huts Bdl InkCart f StylusC42UX+Plus+Schatplan ink cartridge Original:

Epson Beach Huts Bdl InkCart f StylusC42UX+Plus+Schatplan. Type: Original. Width: 3.94" (100 mm), Depth: 1.97" (50 mm), Height: 1.97" (50 mm)

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.