location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Micronoid Code

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Micronoid Code
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6037370
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988514856 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104758
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Sep 2022 14:53:19
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Micronoid Code
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Programmable robot
  • - Recommended age (min): 8 yr(s)
  • - Power source type: Non-rechargeable battery AAA Number of batteries supported: 4
  • - Multicolor
More>>>
Short summary description Micronoid Code:
This short summary of the Micronoid Code data-sheet is auto-generated and uses the product title and the first six key specs.

Micronoid Code, Programmable robot, 8 yr(s), Multicolor, 24.2 oz (687 g)

Long summary description Micronoid Code:
This is an auto-generated long summary of Micronoid Code based on the first three specs of the first five spec groups.

Micronoid Code. Product type: Programmable robot, Recommended age (min): 8 yr(s), Product color: Multicolor. Weight: 24.2 oz (687 g)

Features
Product type *
Programmable robot
Product color *
Multicolor
Recommended age (min) *
8 yr(s)
Country of origin
China
Power
Batteries required
Yes
Power source type
Non-rechargeable battery
Battery voltage
1.5 V
Battery type
AAA
Number of batteries supported
4
Safety warning
EU TSD warning
Not for children under 36 months
Weight & dimensions
Weight
24.2 oz (687 g)
Packaging data
Package assortment
3
Package width
7" (177.8 mm)
Package depth
4" (101.6 mm)
Package height
11.2" (285.7 mm)
Packaging data
Package weight
28.9 oz (820 g)
Package type
Box
Packaging content
Batteries included
No
Logistics data
Master (outer) case width
12.6" (320 mm)
Master (outer) case length
11.7" (296 mm)
Master (outer) case height
7.87" (200 mm)
Master (outer) case weight
5.42 lbs (2.46 kg)
Master (outer) case net weight
4.54 lbs (2.06 kg)
Master (outer) case GTIN (EAN/UPC)
778988514870
Quantity per intermodal container (20ft)
4185 pc(s)
Quantity per intermodal container (40ft)
8370 pc(s)
Number of layers per pallet
5 pc(s)
Quantity per pallet
210 pc(s)
Quantity per pallet layer
42 pc(s)