location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area TPUSA5070C mobile phone case 5.5" Cover Transparent, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TPUSA5070C
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TPUSA5070C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595546655
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39719
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:19:55
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Area TPUSA5070C mobile phone case 5.5" Cover Transparent, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Cover 5.5" Huawei
  • - Thermoplastic polyurethane (TPU)
  • - Transparent, White
  • - Scratch resistant, Shock resistant
More>>>
Short summary description Area TPUSA5070C mobile phone case 5.5" Cover Transparent, White:
This short summary of the Area TPUSA5070C mobile phone case 5.5" Cover Transparent, White data-sheet is auto-generated and uses the product title and the first six key specs.

Area TPUSA5070C, Cover, Huawei, Honor 6X, 5.5", Transparent, White

Long summary description Area TPUSA5070C mobile phone case 5.5" Cover Transparent, White:
This is an auto-generated long summary of Area TPUSA5070C mobile phone case 5.5" Cover Transparent, White based on the first three specs of the first five spec groups.

Area TPUSA5070C. Case type: Cover, Brand compatibility: Huawei, Compatibility: Honor 6X, Maximum screen size: 5.5", Surface coloration: Monochromatic, Product color: Transparent, White

Features
Maximum screen size *
5.5"
Compatibility *
Honor 6X
Case type *
Cover
Material *
Thermoplastic polyurethane (TPU)
Product color *
Transparent, White
Surface coloration
Monochromatic
Features
Brand compatibility *
Huawei
Protection features
Scratch resistant, Shock resistant
Packaging data
Package width
6.89" (175 mm)
Package depth
3.94" (100 mm)
Package height
0.591" (15 mm)
Package weight
2.12 oz (60 g)
Brand Image Article code product Stock Price from
Area WATERFLOAT6K mobile phone case 5.8" Pouch case Black, Transparent Area WATERFLOAT6K mobile phone case 5.8" Pouch case Black, Transparent
(show image)
WATERFLOAT6K WATERFLOAT6K 0.00
(excl. VAT)
0 (incl. VAT)
Area WATERFLOAT6P mobile phone case 5.8" Pouch case Pink, Transparent Area WATERFLOAT6P mobile phone case 5.8" Pouch case Pink, Transparent
(show image)
WATERFLOAT6P WATERFLOAT6P 0.00
(excl. VAT)
0 (incl. VAT)
Area WATERPROOF6 mobile phone case 5.8" Pouch case Black, Transparent Area WATERPROOF6 mobile phone case 5.8" Pouch case Black, Transparent
(show image)
WATERPROOF6 WATERPROOF6 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUSA5073TP mobile phone case 5.1" Cover Pink, Translucent Area TPUSA5073TP mobile phone case 5.1" Cover Pink, Translucent
(show image)
TPUSA5073TP TPUSA5073TP 0.00
(excl. VAT)
0 (incl. VAT)