location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Multigroom 5000 MG5750/49 Face, Head and Body

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Multigroom 5000 MG5750/49 Face, Head and Body
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MG5750/49
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0075020103390 show
Category:
Electric devices used for shaving, cutting or trimming hair or facial hair.
Hair Trimmers/Clippers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126320
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 May 2023
Product end of life date
Philips MG5750/49 user manual (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Multigroom 5000 MG5750/49 Face, Head and Body
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Soft rubber grip
  • - Rinseable attachments
  • - Storage pouch
  • - Up to 3 hour runtime
  • - Cordless and corded use
  • - Reinforced guards
  • - DualCut technology
  • - Steel trimmer
  • - 13 reinforced trimming guards
  • - Nose and ear trimmer
  • - Steel precision trimmer
  • - Extra-wide hair trimmer
  • - 18 pieces for face, head, body
Guarantee: 4 years
Long product name Philips Multigroom 5000 MG5750/49 Face, Head and Body :
The short editorial description of Philips Multigroom 5000 MG5750/49 Face, Head and Body

Multigroom series 5000, 100-240 V, Lithium-ion, 3 h / 1 h, 18 Pieces
More>>>
Philips Multigroom 5000 MG5750/49 Face, Head and Body:
The official marketing text of Philips Multigroom 5000 MG5750/49 Face, Head and Body as supplied by the manufacturer

Craft your own personal look with this versatile trimmer, which includes 18 quality tools for styling your face, head and body. Its DualCut blades deliver maximum precision and the no-slip rubber grip improves comfort and control.

Short summary description Philips Multigroom 5000 MG5750/49 Face, Head and Body:
This short summary of the Philips Multigroom 5000 MG5750/49 Face, Head and Body data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Multigroom 5000 MG5750/49 Face, Head and Body, Black, Gray, Rectangle, Beard, Ear, Eyebrow, Moustache, Nose, AC/Battery, 180 min, Built-in

Long summary description Philips Multigroom 5000 MG5750/49 Face, Head and Body:
This is an auto-generated long summary of Philips Multigroom 5000 MG5750/49 Face, Head and Body based on the first three specs of the first five spec groups.

Philips Multigroom 5000 MG5750/49 Face, Head and Body. Product color: Black, Gray, Shape: Rectangle, Precision trimmer purpose: Beard, Ear, Eyebrow, Moustache, Nose. Power source: AC/Battery, Operating time: 180 min, Battery type: Built-in. Attachment combs: Beard, Ear, Eyebrow, Head, Mustache, Nose, Whisker. Bodygroom/hair clipping/facial styling: Long beard, Short beard, Stubble look, Sharp lines, Detailed styling, Goatee

Blades and guards are water-resistant for easy cleaning
Blades and guards are water-resistant for easy cleaning

Simply rinse the water-resistant, non-corrosive blades and guards under the faucet for easy cleaning.

18 pieces to trim and style your face, head and body
18 pieces to trim and style your face, head and body

This Philips Multigroom 5000 trimmer allows you to get full-body coverage with just one tool. Comes with 18 attachments designed to handle any type of body hair, from head, face and body, to beards, nose and ear hair.

Enough battery for 3 hours of runtime

Tackle hair on any part of your body with a single charge. This Philips trimmer has a powerful battery that can be used for 3 hours on a single 1-hr charge. 

Reinforced guards that won't bend or buckle
Reinforced guards that won't bend or buckle

Get an even trim every time, with unique reinforced cutting guards designed to prevent bending and buckling that’s common with impact.

Self-sharpening blades for a smooth result
Self-sharpening blades for a smooth result

Create clean, straight lines and evenly trim through the thickest hair thanks to the multipurpose trimmer's precise steel blades. These non-corrosive blades won't rust, and they self-sharpen to last longer.

Get the details right
Get the details right

The narrow design of the steel precision groomer makes it easy to precisely edge and finish small details.

Plug it in - or don’t
Plug it in - or don’t

This cordless trimmer can conveniently be used cordless for up to 3 hours, or while plugged in for continual use.

Keeps nose and ear hair at bay
Keeps nose and ear hair at bay

Avoid nicks and cuts, as the all-in-one trimmer quickly removes unwanted nose and ear hair.

Extra-wide hair trimmer to cover more areas faster
Extra-wide hair trimmer to cover more areas faster

Cut and trim your hair or create fades easily, thanks to the body trimmer's extra-wide design that helps capture more hair in each stroke. Keep your lines clean and precise the way you want.

13 reinforced guards for head-to-toe trimming
13 reinforced guards for head-to-toe trimming

Quickly touch up hair everywhere with 13 reinforced trimming guards to evenly and precisely trim your beard, stubble, head and body.

Store it and stay organized
Store it and stay organized

Declutter your bathroom and gym bag, and keep all your attachments in one place, with the small storage pouch for easy organization and travel.

Maximum precision with 2x more blades
Maximum precision with 2x more blades

This all-in-one hair trimmer features Advanced DualCut Technology for maximum precision. It comes with double blades, and is designed to stay as sharp as day 1.

Easy to grip
Easy to grip

Your trimmer is easy to hold and manoeuvre, with a rubber ergonomic grip for more controlled trimming. 

Performance
Product color *
Black, Gray
Shape
Rectangle
Suitable for entire body *
Yes
Precision trimmer purpose
Beard, Ear, Eyebrow, Moustache, Nose
Self-sharpening blade
Yes
Ergonomics
Handle(s)
No
Rubber grips
Yes
Cordless
Yes
Washable
Yes
Power
Power source *
AC/Battery
Operating time *
180 min
Rechargeable *
Yes
Charging time
1 h
Battery type *
Built-in
Battery technology
Lithium-Ion (Li-Ion)
Power
Fast charging
Yes
AC input voltage
100-240 V
Other features
Trimmer for nose and ears
Yes
Maintenance-free
No
Oil-free maintenance
Yes
Bodygroom/hair clipping/facial styling
Long beard, Short beard, Stubble look, Sharp lines, Detailed styling, Goatee
Packaging content
Cleaning brush
Yes
Protective pouch
Yes
Attachment combs
Beard, Ear, Eyebrow, Head, Mustache, Nose, Whisker
Pouch
Yes
Combs quantity
18
Battery
Rechargeable battery
Yes
Technical details
Number of attachments/combs
4