location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

SanGiorgio SP20SW freezer Chest freezer Freestanding 205 L White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SanGiorgio Check ‘SanGiorgio’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SP20SW
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SP20SW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8033675151892
Category:
Electric appliance which is kept below freezing (-23 to -18 degrees Celsius) to store food for a long time.
Freezers Check ‘SanGiorgio’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SanGiorgio: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49899
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:36:01
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points SanGiorgio SP20SW freezer Chest freezer Freestanding 205 L White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - White Freestanding Chest freezer
  • - 205 L 15 kg/24h
  • - No Frost system Automatic defrost (freezer)
  • - SN-T
  • - 42 dB
  • - 224 kWh
  • - 72.8 lbs (33 kg)
More>>>
Short summary description SanGiorgio SP20SW freezer Chest freezer Freestanding 205 L White:
This short summary of the SanGiorgio SP20SW freezer Chest freezer Freestanding 205 L White data-sheet is auto-generated and uses the product title and the first six key specs.

SanGiorgio SP20SW, 205 L, 15 kg/24h, SN-T, 42 dB, No Frost system, White

Long summary description SanGiorgio SP20SW freezer Chest freezer Freestanding 205 L White:
This is an auto-generated long summary of SanGiorgio SP20SW freezer Chest freezer Freestanding 205 L White based on the first three specs of the first five spec groups.

SanGiorgio SP20SW. Freezer net capacity: 205 L, Climate class: SN-T, Freezing capacity: 15 kg/24h, Noise level: 42 dB, No Frost system. Door hinge: Up. Annual energy consumption: 224 kWh. Product color: White

Brand Image Article code product Stock Price from
SanGiorgio

SanGiorgio SF20NFW freezer Upright freezer Freestanding 183 L White
(show image)
SF20NFW SF20NFW 0.00
(excl. VAT)
0 (incl. VAT)
SanGiorgio

SanGiorgio SGH 200 freezer Chest freezer Freestanding 205 L White
(show image)
SGH 200 SGH 200 0.00
(excl. VAT)
0 (incl. VAT)
SanGiorgio

SanGiorgio SGH 150 freezer Chest freezer Freestanding 145 L White
(show image)
SGH 150 SGH 150 0.00
(excl. VAT)
0 (incl. VAT)
SanGiorgio

SanGiorgio SGV 110 Upright freezer Freestanding 83 L White
(show image)
SGV110 SGV 110 0.00
(excl. VAT)
0 (incl. VAT)
SanGiorgio

SanGiorgio SGV 180 Upright freezer Freestanding 139 L White
(show image)
SGV180 SGV 180 0.00
(excl. VAT)
0 (incl. VAT)