location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P566-010-VGA-A video cable adapter 118.1" (3 m) HDMI HD15 + 3.5 mm Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P566-010-VGA-A HDMI to VGA + Audio Active Adapter Cable (HDMI to Low-Profile HD15 + 3.5 mm M/M), 10 ft. (3.1 m)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P566-010-VGA-A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332201058 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91790
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:42:43
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P566-010-VGA-A video cable adapter 118.1" (3 m) HDMI HD15 + 3.5 mm Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Supports HD video resolutions up to 1920 x 1200 @ 60 Hz
  • - Gold-plated HDMI connector for maximum conductivity
  • - Foil and braid shielding for reliable EMI/RFI line noise protection
  • - Low-profile VGA connector fits neatly into tight spaces
  • - Plug-and-play with no software or drivers required
Guarantee: 3-year limited
Long product name Tripp Lite P566-010-VGA-A video cable adapter 118.1" (3 m) HDMI HD15 + 3.5 mm Black :
The short editorial description of Tripp Lite P566-010-VGA-A video cable adapter 118.1" (3 m) HDMI HD15 + 3.5 mm Black

HDMI to VGA + Audio Active Adapter Cable (HDMI to Low-Profile HD15 + 3.5 mm M/M), 10 ft. (3.1 m)
More>>>
Tripp Lite P566-010-VGA-A video cable adapter 118.1" (3 m) HDMI HD15 + 3.5 mm Black:
The official marketing text of Tripp Lite P566-010-VGA-A video cable adapter 118.1" (3 m) HDMI HD15 + 3.5 mm Black as supplied by the manufacturer

The P566-010-VGA-A HDMI to VGA + Audio Active Converter Cable connects a computer, cable box, Blu-ray™ player or other HDMI source to the VGA port on a monitor, projector or television. This allows you to use your existing VGA display instead of investing time, effort and money into upgrading to a new HDMI display. The low-profile HD15 connector fits neatly into tight spaces without jamming between the monitor and wall or blocking nearby connections. An attached 3.5 mm plug allows connection of compatible mini stereo speakers.

Ideal for displaying video on a large monitor or digital sign, this 10-ft. (3.05 m) converter cable supports high-definition video resolutions up to 1920 x 1200 at 60 Hz. No software or drivers are required. If additional power is needed, connect a USB cable (sold separately) between the cable's USB Micro-B port and a USB wall charger or computer port.

Foil and braid shielding delivers reliable, error-free signal quality and protection from EMI/RFI line noise that can distort or destroy data. The corrosion-resistant gold-plated HDMI connector and contacts provide maximum conductivity and minimize data loss. Integral strain relief gives the cable extra flexibility, reduces stress, and helps the cable and connectors move freely without cracking.

Short summary description Tripp Lite P566-010-VGA-A video cable adapter 118.1" (3 m) HDMI HD15 + 3.5 mm Black:
This short summary of the Tripp Lite P566-010-VGA-A video cable adapter 118.1" (3 m) HDMI HD15 + 3.5 mm Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P566-010-VGA-A, 118.1" (3 m), HDMI, HD15 + 3.5 mm, Male, Male, Gold

Long summary description Tripp Lite P566-010-VGA-A video cable adapter 118.1" (3 m) HDMI HD15 + 3.5 mm Black:
This is an auto-generated long summary of Tripp Lite P566-010-VGA-A video cable adapter 118.1" (3 m) HDMI HD15 + 3.5 mm Black based on the first three specs of the first five spec groups.

Tripp Lite P566-010-VGA-A. Cable length: 118.1" (3 m), Connector 1: HDMI, Connector 2: HD15 + 3.5 mm. Package width: 8" (203.2 mm), Package depth: 10" (254 mm), Package height: 0.5" (12.7 mm). Master (outer) case width: 18" (457.2 mm), Master (outer) case length: 20" (508 mm), Master (outer) case height: 1" (25.4 mm)

Brand Image Article code product Stock Price from
Tripp Lite P582-010-HD-V4A video cable adapter 120.1" (3.05 m) DisplayPort HDMI Black Tripp Lite P582-010-HD-V4A video cable adapter 120.1" (3.05 m) DisplayPort HDMI Black
(show image)
P582-010-HD-V4A P582-010-HD-V4A DisplayPort 1.4 to HDMI Active Adapter Cable (M/M), 4K 60 Hz, 4:4:4, HDR, HDCP 2.2, 10 ft. (3 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P567-02M video cable adapter 78.7" (2 m) HDMI + USB DisplayPort Black Tripp Lite P567-02M video cable adapter 78.7" (2 m) HDMI + USB DisplayPort Black
(show image)
P567-02M P567-02M HDMI to DisplayPort Active Adapter Cable (M/M) - 4K, USB Power, Black, 2 m (6.6 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P567-01M video cable adapter 39.4" (1 m) HDMI + USB DisplayPort Black Tripp Lite P567-01M video cable adapter 39.4" (1 m) HDMI + USB DisplayPort Black
(show image)
P567-01M P567-01M HDMI to DisplayPort Active Adapter Cable (M/M) - 4K, USB Power, Black, 1 m (3.3 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P566AB-006 video cable adapter 72" (1.83 m) HDMI Type A (Standard) DVI-D Black Tripp Lite P566AB-006 video cable adapter 72" (1.83 m) HDMI Type A (Standard) DVI-D Black
(show image)
P566AB-006 P566AB-006 Safe-IT HDMI to DVI-D Single-Link Antibacterial Adapter Cable (M/M), 1080p 60 Hz, Black, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-010-DP-BD video cable adapter 120.1" (3.05 m) USB Type-C DisplayPort Black Tripp Lite U444-010-DP-BD video cable adapter 120.1" (3.05 m) USB Type-C DisplayPort Black
(show image)
U444-010-DP-BD U444-010-DP-BD USB-C to DisplayPort Bi-Directional Active Adapter Cable (M/M), 4K 60 Hz, HDR, Locking DP Connector, 10 ft. (3.1 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P582-010-4K6AE video cable adapter 120.1" (3.05 m) DisplayPort HDMI Black Tripp Lite P582-010-4K6AE video cable adapter 120.1" (3.05 m) DisplayPort HDMI Black
(show image)
P582-010-4K6AE P582-010-4K6AE DisplayPort 1.2 to HDMI Active Adapter Cable (M/M), 4K 60 Hz, HDR, Secure-Grip Plugs, Black, 10 ft. (3.1 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P586-010-DVI video cable adapter 118.1" (3 m) MINI DISPLAYPORT DVI-D SINGLE LINK Black Tripp Lite P586-010-DVI video cable adapter 118.1" (3 m) MINI DISPLAYPORT DVI-D SINGLE LINK Black
(show image)
P586-010-DVI P586-010-DVI Mini DisplayPort 1.2 to DVI Active Adapter Cable (M/M), 1080p, 10 ft. (3.1 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P116-006-HDMI-A video cable adapter 70.9" (1.8 m) VGA (D-Sub) + 3.5mm + USB Type-A Black Tripp Lite P116-006-HDMI-A video cable adapter 70.9" (1.8 m) VGA (D-Sub) + 3.5mm + USB Type-A Black
(show image)
P116-006-HDMI-A P116-006-HDMI-A VGA to HDMI Adapter Cable with Audio and USB Power (M/M), 1080p 60 Hz, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P566-015-VGA-A video cable adapter 181.1" (4.6 m) HDMI HD15 + 3.5 mm Black Tripp Lite P566-015-VGA-A video cable adapter 181.1" (4.6 m) HDMI HD15 + 3.5 mm Black
(show image)
P566-015-VGA-A P566-015-VGA-A HDMI to VGA + Audio Active Adapter Cable (HDMI to Low-Profile HD15 + 3.5 mm M/M), 15 ft. (4.6 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P566-015-VGA video cable adapter 181.1" (4.6 m) HDMI HD15 Black Tripp Lite P566-015-VGA video cable adapter 181.1" (4.6 m) HDMI HD15 Black
(show image)
P566-015-VGA P566-015-VGA HDMI to VGA Active Adapter Cable (HDMI to Low-Profile HD15 M/M), 15 ft. (4.6 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)