KJ Collection 262414 toilet brush/holder

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7884
Info modified on:
14 Mar 2024, 18:15:13
Long product name KJ Collection 262414 toilet brush/holder:

Toilet brush, Acacia wood/Stoneware, white

Short summary description KJ Collection 262414 toilet brush/holder:

KJ Collection 262414, Toilet brush, Stainless steel, White, 15" (380 mm), 4.72" (12 cm)

Long summary description KJ Collection 262414 toilet brush/holder:

KJ Collection 262414. Product type: Toilet brush, Product color: Stainless steel, White. Height: 15" (380 mm), Diameter: 4.72" (12 cm)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.