location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL S Series S2318H LED display 23" 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
S Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S2318H
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-S2318H
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 221070
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:46:36
The date of the most recent change of the data-sheet in Icecat's system
DELL DELL-S2318H user manual (4.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL S Series S2318H LED display 23" 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 23" LED IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 6 ms 250 cd/m² 1000:1
  • - 23 W
Long product name DELL S Series S2318H LED display 23" 1920 x 1080 pixels Full HD Black :
The short editorial description of DELL S Series S2318H LED display 23" 1920 x 1080 pixels Full HD Black

23" (1920 x 1080, LED, IPS), 250 cd/m², 6 ms, 1000:1, 178° / 178°, 1 x VGA, 1 x HDMI, 3.69 kg
More>>>
DELL S Series S2318H LED display 23" 1920 x 1080 pixels Full HD Black:
The official marketing text of DELL S Series S2318H LED display 23" 1920 x 1080 pixels Full HD Black as supplied by the manufacturer

Designed to delight
Expand your enjoyment: The ultrathin bezels let you enjoy the stunning screen with less distraction.

Made to fit in and stand out: Complement your desk with a modern and chic design. From the striking 23" screen to the elegant glossy back cover, every inch was designed with style in mind.

Color your world
A beautiful view: Experience the excellent screen clarity that comes with Full HD (1920x1080) resolution.

Consistent and rich colors: A wide viewing angle enabled by In-plane switching technology lets you see vibrant colors – no matter where you sit.

Thrill your senses
Engaging audio at your fingertips: Dual 3W built-in speakers round out the complete multimedia experience.

Easy on the eyes: This TUV1 Certified monitor has a flicker-free screen with ComfortView, a feature that filters out harmful blue light emissions. It’s designed to optimize eye comfort even over extended viewing – like your next movie marathon.

Short summary description DELL S Series S2318H LED display 23" 1920 x 1080 pixels Full HD Black:
This short summary of the DELL S Series S2318H LED display 23" 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL S Series S2318H, 23", 1920 x 1080 pixels, Full HD, LED, 6 ms, Black

Long summary description DELL S Series S2318H LED display 23" 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of DELL S Series S2318H LED display 23" 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

DELL S Series S2318H. Display diagonal: 23", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product color: Black

Designed to delight
Designed to delight

Expand your enjoyment: The ultrathin bezels let you enjoy the stunning screen with less distraction.

Made to fit in and stand out: Complement your desk with a modern and chic design. From the striking 23" screen to the elegant glossy back cover, every inch was designed with style in mind.

Colour your world
Colour your world

A beautiful view: Experience the excellent screen clarity that comes with Full HD (1920x1080) resolution.

Consistent and rich colours: A wide viewing angle enabled by In-plane switching technology lets you see vibrant colours – no matter where you sit.

Thrill your senses
Thrill your senses

Engaging audio at your fingertips: Dual 3W built-in speakers round out the complete multimedia experience.

Easy on the eyes: This TUV1 Certified monitor has a flicker-free screen with ComfortView, a feature that filters out harmful blue light emissions. It’s designed to optimize eye comfort even over extended viewing – like your next movie marathon.

A brand you can rely on
A brand you can rely on

As the No. 1 monitor brand worldwide for 4 consecutive years (2013 to 2016), we take pride in our unyielding commitment to quality and the utmost satisfaction of our customers.

Advanced Exchange Service
Advanced Exchange Service

Your monitor comes with a 3-year Advanced Exchange Service7so that if a replacement becomes necessary, it will be shipped to you the next business day during your 3-year Limited Hardware Warranty.

Reliable and responsible
Reliable and responsible

Designed with the environment in mind, this monitor meets the latest regulatory and environmental standards such as ENERGY STAR® , EPEAT® GOLD, TCO Certified Displays, China Energy Label, CEL, WEEE, ErP (EuP) Standards, Korea E-Standby.

Display
Display diagonal *
23"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Backlight type
Edge LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
6 ms
Screen shape *
Flat
Supported graphics resolutions
1920 x 1080 (HD 1080)
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
8000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.78 million colors
Pixel pitch
0.0104 x 0.0104" (0.265 x 0.265 mm)
Horizontal scan range
30 - 83 kHz
Vertical scan range
56 - 76 Hz
Viewable size, horizontal
20" (50.9 cm)
Viewable size, vertical
11.3" (28.6 cm)
Color gamut
82%
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Multimedia
Number of speakers
2
RMS rated power
6 W
Built-in speaker(s) *
Yes
Built-in camera *
No
Design
Market positioning *
Business
Product color *
Black
Feet color
Silver
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity
1
Audio input
Yes
Audio output
Yes
Ergonomics
VESA mounting *
No
Cable lock slot *
Yes
Ergonomics
Tilt adjustment
Yes
Tilt angle range
-5 - 21°
On Screen Display (OSD)
Yes
Power
Power consumption (typical) *
23 W
Power consumption (standby) *
0.3 W
Power consumption (max)
34 W
Power consumption (off)
0.3 W
Power consumption (PowerSave)
16 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 90%
Operating altitude
0 - 196850.4" (0 - 5000 m)
Non-operating altitude
0 - 480000" (0 - 12192 m)
Weight & dimensions
Width (with stand)
20.6" (522.2 mm)
Depth (with stand)
5.82" (147.9 mm)
Height (with stand)
15.9" (404 mm)
Weight (with stand)
8.14 lbs (3.69 kg)
Width (without stand)
20.6" (522.2 mm)
Depth (without stand)
1.93" (49.1 mm)
Height (without stand)
12.3" (312.3 mm)
Weight (without stand)
5.93 lbs (2.69 kg)
Packaging data
Package weight
12 lbs (5.46 kg)
Packaging content
Stand included
Yes
Cables included
AC, HDMI, VGA
Manual
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Other features
AC adapter included
Yes
Display
LED
On/off switch
Yes
TV tuner integrated
No
No flickering
Yes
Certification
TCO, BFR/PVC
Thin Client
Thin client installed
No
Source Testseek summary Average rating
Reviews
Updated:
2017-09-23 03:13:30
Uk has collected 3 expert reviews for DELL S Series S2318H LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Disclaimer DELL S Series S2318H LED display 23" 1920 x 1080 pixels Full HD Black:
Disclaimer

Actual configuration might differ from illustration