Allied Telesis logo

Allied Telesis Residential gateway, 3x 10/100TX LAN, 2x FXS, 1x 100FX SH dual fiber WAN port gateway/controller

Data-sheet quality:
created/standardized by Icecat
Product views:
30357
Info modified on:
07 Mar 2024, 15:34:52
Long product name Allied Telesis Residential gateway, 3x 10/100TX LAN, 2x FXS, 1x 100FX SH dual fiber WAN port gateway/controller:

Residential gateway, 3x 10/100TX LAN, 2x FXS, 1x 100FX SH dual fiber WAN port

Allied Telesis Residential gateway, 3x 10/100TX LAN, 2x FXS, 1x 100FX SH dual fiber WAN port gateway/controller:

The AT-RG613 is a full-featured, broadband gateway and router designed for cost-effective delivery of advanced IP Triple Play voice, video and data services over copper or fiber infrastructure. The RG613 supports Layer 3 functions including NAT, DMZ, and stateful inspection firewall for delivery. It has 10/100Tx 3 LAN ports, FXS x 2ports and a choice of a 100FX or 100TX WAN interface.

Short summary description Allied Telesis Residential gateway, 3x 10/100TX LAN, 2x FXS, 1x 100FX SH dual fiber WAN port gateway/controller:

Allied Telesis Residential gateway, 3x 10/100TX LAN, 2x FXS, 1x 100FX SH dual fiber WAN port, G.711, G.726, Ethernet / Fast Ethernet, 12VDC@1.5A, 15.9 oz (450 g), 9.25 x 1.97 x 5.67" (235 x 50 x 144 mm), 0 - 40 °C

Long summary description Allied Telesis Residential gateway, 3x 10/100TX LAN, 2x FXS, 1x 100FX SH dual fiber WAN port gateway/controller:

Allied Telesis Residential gateway, 3x 10/100TX LAN, 2x FXS, 1x 100FX SH dual fiber WAN port. Voice codecs: G.711, G.726. Data link protocols: Ethernet / Fast Ethernet. Power requirements: 12VDC@1.5A. Weight: 15.9 oz (450 g), Dimensions (WxDxH): 9.25 x 1.97 x 5.67" (235 x 50 x 144 mm). Safety: EN 60950, CSA 950/US, UL 1950, Certification: EN55024

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.