location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area TC2A2UKTYCK mobile device charger Smartphone, Tablet Black AC Indoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TC2A2UKTYCK
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TC2A2UKTYCK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595541810
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Area’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35841
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:42:57
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Area TC2A2UKTYCK mobile device charger Smartphone, Tablet Black AC Indoor
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Charger compatibility: Smartphone, Tablet
  • - Charger type: Indoor
  • - Power source type: AC
  • - Black
  • - 100 - 240 V Maximum output voltage: 5 V
More>>>
Short summary description Area TC2A2UKTYCK mobile device charger Smartphone, Tablet Black AC Indoor:
This short summary of the Area TC2A2UKTYCK mobile device charger Smartphone, Tablet Black AC Indoor data-sheet is auto-generated and uses the product title and the first six key specs.

Area TC2A2UKTYCK, Indoor, AC, 5 V, Black

Long summary description Area TC2A2UKTYCK mobile device charger Smartphone, Tablet Black AC Indoor:
This is an auto-generated long summary of Area TC2A2UKTYCK mobile device charger Smartphone, Tablet Black AC Indoor based on the first three specs of the first five spec groups.

Area TC2A2UKTYCK. Charger type: Indoor, Power source type: AC, Charger compatibility: Smartphone, Tablet. Input voltage: 100 - 240 V, Maximum output voltage: 5 V. USB 2.0 ports quantity: 2. Product color: Black

Performance
Charger compatibility *
Smartphone, Tablet
Power source type *
AC
USB 2.0 ports quantity
2
Charger type *
Indoor
Design
Product color *
Black
Power
Input voltage
100 - 240 V
Power
Maximum output voltage
5 V
Output current
2400 mA
Packaging data
Cables included
USB Type-C
Package width
1.57" (40 mm)
Package depth
6.89" (175 mm)
Package height
3.94" (100 mm)
Package weight
3.17 oz (90 g)
Brand Image Article code product Stock Price from
Area PC24A2UKTYCK mobile device charger Mobile phone, Smartphone, Smartwatch, Tablet Black Cigar lighter Auto Area PC24A2UKTYCK mobile device charger Mobile phone, Smartphone, Smartwatch, Tablet Black Cigar lighter Auto
(show image)
PC24A2UKTYCK PC24A2UKTYCK 0.00
(excl. VAT)
0 (incl. VAT)