DELL logo

DELL TB16 Wired Thunderbolt 3 Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
268262
Info modified on:
14 Mar 2024, 19:44:30
Long product name DELL TB16 Wired Thunderbolt 3 Black:

240W, 2 x USB 2.0, 3 x USB 3.0, 1 x Thunderbolt 3 (USB-C), 1 x LAN

DELL TB16 Wired Thunderbolt 3 Black:

One dock. One cable. Ultimate Performance.
The Dell Business Thunderbolt Dock - TB16 with 240W Adapter with Intel® Thunderbolt 3 technology is the ultimate docking solution, designed for power users and traditional workstation clients, creating the ability to connect up to three FHD displays, two 4K displays, or one 5K display at 60Hz. Data transfers up to 40 Gbps allow lightning-fast transfers of larger files such as video editing files.

Small footprint and big flexibility
The Dell Business Thunderbolt Dock - TB16 with 240W Adapter is small in size—just 5.7 x 5.7 x 2 inches (145 x 145 x 51mm). By connecting one cable to your laptop, you can get access to a wide variety of ports, enhancing productivity.

One source for power
The Dell Business Thunderbolt Dock - TB16 with 240W Adapter can provide power to your laptop (at 19.5V) and can also provide up to 60W of power to attached Thunderbolt™ 3 peripherals. Dell Precision, Latitude or XPS notebooks with a Thunderbolt™ 3 port can receive up to 130W of power.

Connections and Features:
- Supports 3 displays
- Two USB 2.0 ports
- Three USB 3.0 ports
- Thunderbolt 3 (USB-C) port
- Speaker output (rear)
- Combo audio (front)
- Gigabit Ethernet
- Kensington Lock Slot
- 7.4 mm DC-IN Power Input

What's in the Box
Dell Business Thunderbolt Dock TB16
USB Type-C Thunderbolt™ Cable
240W AC Adapter

Compatibility
This product is compatible with the following systems:

XPS 13 (9350)
XPS 15 (9550)
XPS 12 (9250)
Precision 15 7000 Series (7510)
Precision 17 7000 Series (7710)
Precision 15 3000 Series (3510)
Precision 15 5000 Series (5510)
XPS 13 (9360)
XPS 9560
Precision 5520
Precision 3520

Short summary description DELL TB16 Wired Thunderbolt 3 Black:

DELL TB16, Wired, Thunderbolt 3, 1.4a, 3.5 mm, USB Type-A, USB Type-C, 10,100,1000 Mbit/s

Long summary description DELL TB16 Wired Thunderbolt 3 Black:

DELL TB16. Connectivity technology: Wired, Host interface: Thunderbolt 3, HDMI version: 1.4a. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product color: Black, Cable lock slot type: Kensington, Brand compatibility: Dell. Power source type: AC, AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz. Depth: 5.71" (145 mm), Height: 2.05" (52 mm), Weight: 25.4 oz (720 g)

Specs
Recommended products
Distributors
Loading...
Disclaimer DELL TB16 Wired Thunderbolt 3 Black TBDOCK-240W:
Actual configuration might differ from illustration
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.