icecat logo
Icecat: creating the world's largest open catalog with 19377504 data-sheets & 35906 brands – register (free)

Benjamins BJCC2UNI mobile device charger Smartphone, Tablet Multicolor Cigar lighter Auto

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9484
Info modified on:
14 Mar 2024, 19:49:56
Short summary description Benjamins BJCC2UNI mobile device charger Smartphone, Tablet Multicolor Cigar lighter Auto:

Benjamins BJCC2UNI, Auto, Cigar lighter, 5 V, Multicolor

Long summary description Benjamins BJCC2UNI mobile device charger Smartphone, Tablet Multicolor Cigar lighter Auto:

Benjamins BJCC2UNI. Charger type: Auto, Power source type: Cigar lighter, Charger compatibility: Smartphone, Tablet. Input voltage: 12/24 V, Maximum output voltage: 5 V. USB 2.0 ports quantity: 2. Product color: Multicolor

Specs
Similar products
Specs +
Similar products +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.