location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Baby Swing & Speel Aap

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Baby
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Swing & Speel Aap
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-505923
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417765059230
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82279
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:57:55
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description VTech Baby Swing & Speel Aap:
This short summary of the VTech Baby Swing & Speel Aap data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Baby Swing & Speel Aap, 1 yr(s), Sounding, Batteries required, AA, Synthetic, Multicolor

Long summary description VTech Baby Swing & Speel Aap:
This is an auto-generated long summary of VTech Baby Swing & Speel Aap based on the first three specs of the first five spec groups.

VTech Baby Swing & Speel Aap. Recommended age (min): 1 yr(s), Recommended age (max): 3 yr(s), Sounding. Batteries required, Battery type: AA. Material: Synthetic, Product color: Multicolor

Features
Product color *
Multicolor
Material *
Synthetic
Suggested gender *
Boy/Girl
Recommended age (min) *
1 yr(s)
Recommended age (max)
3 yr(s)
Sounding
Yes
Languages support
Dutch
Assembly required
No
Country of origin
China
Preassembled
Yes
Certification
CE
Learning & training skills
Learning & training skills
Letters learning, Motor skills training, Math & counting learning
Power
Power source type
Battery
Batteries required
Yes
Battery type
AA
Rechargeable
No
Number of batteries supported
4
Weight & dimensions
Width
11.8" (300 mm)
Depth
5.31" (135 mm)
Height
13" (330 mm)
Weight & dimensions
Weight
34.6 oz (980 g)
Packaging data
Package width
15.7" (400 mm)
Package depth
5.91" (150 mm)
Package height
15" (381 mm)
Package weight
3.99 lbs (1.81 kg)
Package volume
22860 cm³
Packaging content
Batteries included
Yes
Logistics data
Number of layers per pallet
4 pc(s)
Quantity per pallet
32 pc(s)
Master (outer) case width
24.8" (629 mm)
Master (outer) case length
16.7" (423 mm)
Master (outer) case height
16.1" (408 mm)
Quantity per master (outer) case
4 pc(s)
Master (outer) case GTIN (EAN/UPC)
43417765059238
Master (outer) case weight
16 lbs (7.24 kg)
Master (outer) case volume
108555.34 cm³
Harmonized System (HS) code
950300499
Number of cartons per pallet
8 pc(s)
Number of cartons per pallet layer
2 pc(s)