Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Charger compatibility: Smartphone
- - Charger type: Auto
- - Power source type: Cigar lighter
- - Black, Pink
- - 12/24 V Maximum output voltage: 5 V
More>>>
Short summary description Benjamins BJCC2FLWK mobile device charger Smartphone Black, Pink Cigar lighter Auto:
This short summary of the Benjamins BJCC2FLWK mobile device charger Smartphone Black, Pink Cigar lighter Auto data-sheet is auto-generated and uses the product title and the first six key specs.
Benjamins BJCC2FLWK, Auto, Cigar lighter, 5 V, Black, Pink
Long summary description Benjamins BJCC2FLWK mobile device charger Smartphone Black, Pink Cigar lighter Auto:
This is an auto-generated long summary of Benjamins BJCC2FLWK mobile device charger Smartphone Black, Pink Cigar lighter Auto based on the first three specs of the first five spec groups.
Benjamins BJCC2FLWK. Charger type: Auto, Power source type: Cigar lighter, Charger compatibility: Smartphone. Input voltage: 12/24 V, Maximum output voltage: 5 V. USB 2.0 ports quantity: 2. Product color: Black, Pink