Area logo

Area PCQ39A2UK mobile device charger Universal Black Cigar lighter Auto

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43377
Info modified on:
14 Mar 2024, 19:30:30
Short summary description Area PCQ39A2UK mobile device charger Universal Black Cigar lighter Auto:

Area PCQ39A2UK, Auto, Cigar lighter, 5 V, Black

Long summary description Area PCQ39A2UK mobile device charger Universal Black Cigar lighter Auto:

Area PCQ39A2UK. Charger type: Auto, Power source type: Cigar lighter, Charger compatibility: Universal. Input voltage: 12 - 24 V, Maximum output voltage: 5 V. USB 2.0 ports quantity: 2. Charging time: 30 min. Product color: Black

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.