Area logo

Area PC24A1UKMICK mobile device charger Universal Black Cigar lighter Auto

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42496
Info modified on:
14 Mar 2024, 17:49:01
Short summary description Area PC24A1UKMICK mobile device charger Universal Black Cigar lighter Auto:

Area PC24A1UKMICK, Auto, Cigar lighter, 5 V, 2.4 A, Black

Long summary description Area PC24A1UKMICK mobile device charger Universal Black Cigar lighter Auto:

Area PC24A1UKMICK. Charger type: Auto, Power source type: Cigar lighter, Charger compatibility: Universal. Input voltage: 12 - 24 V, Maximum output voltage: 5 V, AC adapter output current: 2.4 A. USB 2.0 ports quantity: 1. Product color: Black

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.