location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area PRTA2047GLASS mobile phone screen/back protector Clear screen protector Samsung 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRTA2047GLASS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PRTA2047GLASS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595532009
Category:
Plastic covers used to protect smartphone screen from scratching etc.
Mobile Phone Screen & Back Protectors Check ‘Area’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31153
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:00:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Area PRTA2047GLASS mobile phone screen/back protector Clear screen protector Samsung 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Clear screen protector 4.5" Samsung
  • - Tempered glass
  • - Shock resistant
  • - 1 pc(s)
More>>>
Short summary description Area PRTA2047GLASS mobile phone screen/back protector Clear screen protector Samsung 1 pc(s):
This short summary of the Area PRTA2047GLASS mobile phone screen/back protector Clear screen protector Samsung 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Area PRTA2047GLASS, Samsung, Galaxy J1 (2016), Shock resistant, 1 pc(s)

Long summary description Area PRTA2047GLASS mobile phone screen/back protector Clear screen protector Samsung 1 pc(s):
This is an auto-generated long summary of Area PRTA2047GLASS mobile phone screen/back protector Clear screen protector Samsung 1 pc(s) based on the first three specs of the first five spec groups.

Area PRTA2047GLASS. Brand compatibility: Samsung, Compatibility: Galaxy J1 (2016), Protection features: Shock resistant. Material: Tempered glass. Quantity per pack: 1 pc(s)

Features
Protector type *
Clear screen protector
Compatibility *
Galaxy J1 (2016)
Maximum screen size
4.5"
Protection features
Shock resistant
Device type
Mobile phone/Smartphone
Brand compatibility *
Samsung
Shockproof
Yes
Performance
Material
Tempered glass
Weight & dimensions
Material thickness
0.0130" (0.33 mm)
Package width
6.89" (175 mm)
Package depth
3.94" (100 mm)
Package height
0.197" (5 mm)
Package weight
2.12 oz (60 g)
Packaging content
Cleaning cloth
Yes
Quantity per pack *
1 pc(s)
Brand Image Article code product Stock Price from
Area PRTA2037GLASS mobile phone screen/back protector Clear screen protector Samsung 1 pc(s) Area PRTA2037GLASS mobile phone screen/back protector Clear screen protector Samsung 1 pc(s)
(show image)
PRTA2037GLASS PRTA2037GLASS 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA2049GLASS mobile phone screen/back protector Clear screen protector Samsung 1 pc(s) Area PRTA2049GLASS mobile phone screen/back protector Clear screen protector Samsung 1 pc(s)
(show image)
PRTA2049GLASS PRTA2049GLASS 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA2048GLASS mobile phone screen/back protector Clear screen protector Samsung 1 pc(s) Area PRTA2048GLASS mobile phone screen/back protector Clear screen protector Samsung 1 pc(s)
(show image)
PRTA2048GLASS PRTA2048GLASS 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA2046GLASS mobile phone screen/back protector Clear screen protector Samsung 1 pc(s) Area PRTA2046GLASS mobile phone screen/back protector Clear screen protector Samsung 1 pc(s)
(show image)
PRTA2046GLASS PRTA2046GLASS 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA2036GLASS mobile phone screen/back protector Clear screen protector Samsung 1 pc(s) Area PRTA2036GLASS mobile phone screen/back protector Clear screen protector Samsung 1 pc(s)
(show image)
PRTA2036GLASS PRTA2036GLASS 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA2062GLAFC mobile phone screen/back protector Clear screen protector Samsung 1 pc(s) Area PRTA2062GLAFC mobile phone screen/back protector Clear screen protector Samsung 1 pc(s)
(show image)
PRTA2062GLAFC PRTA2062GLAFC 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA2023GLASS mobile phone screen/back protector Clear screen protector Samsung 1 pc(s) Area PRTA2023GLASS mobile phone screen/back protector Clear screen protector Samsung 1 pc(s)
(show image)
PRTA2023GLASS PRTA2023GLASS 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA2022GLASS mobile phone screen/back protector Clear screen protector Samsung 1 pc(s) Area PRTA2022GLASS mobile phone screen/back protector Clear screen protector Samsung 1 pc(s)
(show image)
PRTA2022GLASS PRTA2022GLASS 0.00
(excl. VAT)
0 (incl. VAT)
Area Screen Protector ULTRA TEMPERED GLASS Samsung 1 pc(s) Area Screen Protector ULTRA TEMPERED GLASS Samsung 1 pc(s)
(show image)
PRTA2057GLASS Screen Protector ULTRA TEMPERED GLASS 0.00
(excl. VAT)
0 (incl. VAT)
Area Screen Protector ULTRA TEMPERED GLASS Samsung 1 pc(s) Area Screen Protector ULTRA TEMPERED GLASS Samsung 1 pc(s)
(show image)
PRTA2050GLASS Screen Protector ULTRA TEMPERED GLASS 0.00
(excl. VAT)
0 (incl. VAT)