location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area PRTA2023 mobile phone screen/back protector Clear screen protector Samsung 2 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRTA2023
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PRTA2023
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595512513
Category:
Plastic covers used to protect smartphone screen from scratching etc.
Mobile Phone Screen & Back Protectors Check ‘Area’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21535
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:54:19
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Area PRTA2023 mobile phone screen/back protector Clear screen protector Samsung 2 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Clear screen protector Samsung
  • - Transparent
  • - 2 pc(s)
More>>>
Short summary description Area PRTA2023 mobile phone screen/back protector Clear screen protector Samsung 2 pc(s):
This short summary of the Area PRTA2023 mobile phone screen/back protector Clear screen protector Samsung 2 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Area PRTA2023, Samsung, Galaxy Grand Prime G530F, Transparent, 2 pc(s)

Long summary description Area PRTA2023 mobile phone screen/back protector Clear screen protector Samsung 2 pc(s):
This is an auto-generated long summary of Area PRTA2023 mobile phone screen/back protector Clear screen protector Samsung 2 pc(s) based on the first three specs of the first five spec groups.

Area PRTA2023. Brand compatibility: Samsung, Compatibility: Galaxy Grand Prime G530F. Product color: Transparent. Quantity per pack: 2 pc(s)

Features
Protector type *
Clear screen protector
Compatibility *
Galaxy Grand Prime G530F
Device type
Mobile phone/Smartphone
Brand compatibility *
Samsung
Performance
Product color
Transparent
Easy to apply
Yes
Weight & dimensions
Package width
3.54" (90 mm)
Package depth
0.0787" (2 mm)
Weight & dimensions
Package height
6.81" (173 mm)
Package weight
1.23 oz (35 g)
Packaging content
Cleaning cloth
Yes
Quantity per pack *
2 pc(s)
Smoothing card
Yes
Wet wipe
Yes
Other features
Screen protector applicator
Yes
Quick start guide
Yes
Brand Image Article code product Stock Price from
Area PRTA2047 mobile phone screen/back protector Clear screen protector Samsung 2 pc(s) Area PRTA2047 mobile phone screen/back protector Clear screen protector Samsung 2 pc(s)
(show image)
PRTA2047 PRTA2047 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA2046 mobile phone screen/back protector Clear screen protector Samsung 2 pc(s) Area PRTA2046 mobile phone screen/back protector Clear screen protector Samsung 2 pc(s)
(show image)
PRTA2046 PRTA2046 0.00
(excl. VAT)
0 (incl. VAT)