Area logo

Area PRTA2069GL3DW mobile phone screen/back protector Clear screen protector Samsung 1 pc(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24637
Info modified on:
14 Mar 2024, 19:23:37
Short summary description Area PRTA2069GL3DW mobile phone screen/back protector Clear screen protector Samsung 1 pc(s):

Area PRTA2069GL3DW, Samsung, Galaxy S8+, Dry application, Scratch resistant, Transparent, White, 1 pc(s)

Long summary description Area PRTA2069GL3DW mobile phone screen/back protector Clear screen protector Samsung 1 pc(s):

Area PRTA2069GL3DW. Brand compatibility: Samsung, Compatibility: Galaxy S8+. Dry application. Protection features: Scratch resistant. Surface finish: Glossy, Material: Tempered glass, Product color: Transparent, White. Quantity per pack: 1 pc(s)

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.