location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area WATERPROOF8 tablet case 8" Pouch case Black, Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WATERPROOF8
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WATERPROOF8
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595489884
Category:
Protective cases for tablets such as the iPad.
Tablet Cases Check ‘Area’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28437
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:08:49
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Area WATERPROOF8 tablet case 8" Pouch case Black, Transparent:
This short summary of the Area WATERPROOF8 tablet case 8" Pouch case Black, Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

Area WATERPROOF8, Pouch case, Any brand, Acer: Liquid S1, Liquid S2 Alcatel: A3 XL, OT Evo 7, OT Evo 7 HD, OT Pop 7, OT Pop 8, OT Pop S9,..., 8"

Long summary description Area WATERPROOF8 tablet case 8" Pouch case Black, Transparent:
This is an auto-generated long summary of Area WATERPROOF8 tablet case 8" Pouch case Black, Transparent based on the first three specs of the first five spec groups.

Area WATERPROOF8. Case type: Pouch case, Brand compatibility: Any brand, Compatibility: Acer: Liquid S1, Liquid S2 Alcatel: A3 XL, OT Evo 7, OT Evo 7 HD, OT Pop 7, OT Pop 8, OT Pop S9,..., Maximum screen size: 8"

Features
Compatibility *
Acer: Liquid S1, Liquid S2 Alcatel: A3 XL, OT Evo 7, OT Evo 7 HD, OT Pop 7, OT Pop 8, OT Pop S9, Pixi 4 (6) Amazon: Kindle, Kindle Fire HD 7", Kindle Fire HD 7" 2013, Kindle Fire HDX 7" Apple: iPad mini, iPad mini 2, iPad mini 3, iPad mini 4 Archos: 59 Titanium Asus: Fonepad 7, Fonepad 7 (2014), Google Nexus 7, Memo Pad, Zenfone 3 Ultra ZU680KL, Zenfone 6, ZenPad 8.0 Z380KL, ZenPad C 7.0, ZenPad S 8.0 Z580C BlackBerry: PlayBook Brondi: Caesar HP: Slate 6 VoiceTab II 6301ra HTC: Flyer, One Max, U Ultra Huawei: Ascend Mate, Ascend Mate2, Ascend Mate7, Honor Note 8, Mate 8, MediaPad T2 7.0 Pro, P8 Max LG: G Flex D955, G Pro 2 D837 Mediacom: Smart Pad 706i Meizu: M3 Max Microsoft: Lumia 640 XL Motorola: Google Nexus 6 NGM: Dynamic Wide Nokia: Lumia 1320, Lumia 1520 Pocketbook: Basic 2, Basic Touch, Touch Lux 3 Samsung: Galaxy A9 (2016), Galaxy Mega 5.8 i9150, Galaxy Mega 6.3 I9200, Galaxy Mega 6.3 LTE i9205 , Galaxy Note Edge N915FY, Galaxy Note II LTE N7105, Galaxy Note II N7100, Galaxy Note N7000, Galaxy Tab 2 7.0 P3100, Galaxy Tab 3 7.0 Lite T111, Galaxy Tab 3 7.0 T210, Galaxy Tab 3 7.0 T211, Galaxy Tab 3 8.0 T310, Galaxy Tab 3 8.0 T311, Galaxy Tab 4 7 T235, Galaxy Tab 4 8 T335, Galaxy Tab 7 P1000, Galaxy Tab 7 Wi-Fi P1010, Galaxy Tab 7.0 Plus P6200, Galaxy Tab 7.7 P6800, Galaxy Tab A 7.0 (2016), Galaxy Tab S2 8.0 LTE Sony: Xperia T2 Ultra Vodafone: Smart Tab II 7, Smart Tab III 7 Wind: Wind Tab 8
Maximum screen size *
8"
Case type *
Pouch case
Product main color *
Black, Transparent
Brand compatibility *
Any brand
Protection features
Waterproof
Packaging data
Quantity per pack
1 pc(s)
Package width
10.2" (258 mm)
Package depth
5" (127 mm)
Package height
0.787" (20 mm)
Package weight
7.05 oz (200 g)
Brand Image Article code product Stock Price from
Area 457743 tablet case 12.9" Folio Black, Translucent Area 457743 tablet case 12.9" Folio Black, Translucent
(show image)
457743 457743 0.00
(excl. VAT)
0 (incl. VAT)
Area 457712 tablet case 10.5" Folio Black, Translucent Area 457712 tablet case 10.5" Folio Black, Translucent
(show image)
457712 457712 0.00
(excl. VAT)
0 (incl. VAT)