location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area ICE7WALL mobile phone case 4.7" Cover Multicolor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ICE7WALL
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ICE7WALL
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8034115949260
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23132
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:35:39
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Area ICE7WALL mobile phone case 4.7" Cover Multicolor
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Cover 4.7" Apple
  • - Multicolor
  • - Shock resistant
More>>>
Short summary description Area ICE7WALL mobile phone case 4.7" Cover Multicolor:
This short summary of the Area ICE7WALL mobile phone case 4.7" Cover Multicolor data-sheet is auto-generated and uses the product title and the first six key specs.

Area ICE7WALL, Cover, Apple, iPhone 7, 4.7", Multicolor

Long summary description Area ICE7WALL mobile phone case 4.7" Cover Multicolor:
This is an auto-generated long summary of Area ICE7WALL mobile phone case 4.7" Cover Multicolor based on the first three specs of the first five spec groups.

Area ICE7WALL. Case type: Cover, Brand compatibility: Apple, Compatibility: iPhone 7, Maximum screen size: 4.7", Surface coloration: Pattern, Product color: Multicolor

Features
Maximum screen size *
4.7"
Compatibility *
iPhone 7
Case type *
Cover
Product color *
Multicolor
Surface coloration
Pattern
Brand compatibility *
Apple
Features
Protection features
Shock resistant
Packaging data
Package width
4.33" (110 mm)
Package depth
0.591" (15 mm)
Package height
8.27" (210 mm)
Package weight
1.94 oz (55 g)
Brand Image Article code product Stock Price from
Area ICE7TOP mobile phone case 4.7" Cover Blue, Red, White Area ICE7TOP mobile phone case 4.7" Cover Blue, Red, White
(show image)
ICE7TOP ICE7TOP 0.00
(excl. VAT)
0 (incl. VAT)
Area ICE7STRIPE mobile phone case 5.5" Cover Black, White Area ICE7STRIPE mobile phone case 5.5" Cover Black, White
(show image)
ICE7STRIPE ICE7STRIPE 0.00
(excl. VAT)
0 (incl. VAT)
Area ICE7SMILE mobile phone case 4.7" Cover Black, Blue, Yellow Area ICE7SMILE mobile phone case 4.7" Cover Black, Blue, Yellow
(show image)
ICE7SMILE ICE7SMILE 0.00
(excl. VAT)
0 (incl. VAT)
Area ICE7PTOP mobile phone case 5.5" Cover Blue, Red, White, Yellow Area ICE7PTOP mobile phone case 5.5" Cover Blue, Red, White, Yellow
(show image)
ICE7PTOP ICE7PTOP 0.00
(excl. VAT)
0 (incl. VAT)
Area ICE7PSTRIPE mobile phone case 5.5" Cover Black, White Area ICE7PSTRIPE mobile phone case 5.5" Cover Black, White
(show image)
ICE7PSTRIPE ICE7PSTRIPE 0.00
(excl. VAT)
0 (incl. VAT)
Area ICE7PBOMB mobile phone case 5.5" Cover Black, Blue Area ICE7PBOMB mobile phone case 5.5" Cover Black, Blue
(show image)
ICE7PBOMB ICE7PBOMB 0.00
(excl. VAT)
0 (incl. VAT)
Area ICE7CLOUD mobile phone case 4.7" Cover Black, Yellow Area ICE7CLOUD mobile phone case 4.7" Cover Black, Yellow
(show image)
ICE7CLOUD ICE7CLOUD 0.00
(excl. VAT)
0 (incl. VAT)
Area ICE7BOMB mobile phone case 4.7" Cover Black, Blue Area ICE7BOMB mobile phone case 4.7" Cover Black, Blue
(show image)
ICE7BOMB ICE7BOMB 0.00
(excl. VAT)
0 (incl. VAT)
Area CRCA7017DEFP mobile phone case 4.7" Cover Pink, Transparent Area CRCA7017DEFP mobile phone case 4.7" Cover Pink, Transparent
(show image)
CRCA7017DEFP CRCA7017DEFP 0.00
(excl. VAT)
0 (incl. VAT)
Benjamins

Benjamins BJ7UNI mobile phone case 4.7" Cover Multicolor
(show image)
BJ7UNI BJ7UNI 0.00
(excl. VAT)
0 (incl. VAT)