location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area CSTAP7017BKF mobile phone case 4.7" Flip case Fuchsia

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CSTAP7017BKF
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSTAP7017BKF
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595538414
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18968
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:17:20
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Area CSTAP7017BKF mobile phone case 4.7" Flip case Fuchsia
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Flip case 4.7" Apple
  • - Fuchsia
  • - Scratch resistant, Shock resistant
  • - Card pocket
More>>>
Short summary description Area CSTAP7017BKF mobile phone case 4.7" Flip case Fuchsia:
This short summary of the Area CSTAP7017BKF mobile phone case 4.7" Flip case Fuchsia data-sheet is auto-generated and uses the product title and the first six key specs.

Area CSTAP7017BKF, Flip case, Apple, iPhone 7, 4.7", Fuchsia

Long summary description Area CSTAP7017BKF mobile phone case 4.7" Flip case Fuchsia:
This is an auto-generated long summary of Area CSTAP7017BKF mobile phone case 4.7" Flip case Fuchsia based on the first three specs of the first five spec groups.

Area CSTAP7017BKF. Case type: Flip case, Brand compatibility: Apple, Compatibility: iPhone 7, Maximum screen size: 4.7", Surface coloration: Monochromatic, Product color: Fuchsia, Number of card pockets: 3

Features
Maximum screen size *
4.7"
Compatibility *
iPhone 7
Case type *
Flip case
Product color *
Fuchsia
Surface coloration
Monochromatic
Brand compatibility *
Apple
Card pocket
Yes
Features
Number of card pockets
3
Protection features
Scratch resistant, Shock resistant
Packaging data
Package width
3.94" (100 mm)
Package depth
0.787" (20 mm)
Package height
6.89" (175 mm)
Package weight
3.53 oz (100 g)
Brand Image Article code product Stock Price from
Area CSTAP7017BKY mobile phone case 4.7" Flip case Yellow Area CSTAP7017BKY mobile phone case 4.7" Flip case Yellow
(show image)
CSTAP7017BKY CSTAP7017BKY 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTAP7017BKK mobile phone case 4.7" Flip case Black Area CSTAP7017BKK mobile phone case 4.7" Flip case Black
(show image)
CSTAP7017BKK CSTAP7017BKK 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTAP7017BKGN mobile phone case 4.7" Flip case Green Area CSTAP7017BKGN mobile phone case 4.7" Flip case Green
(show image)
CSTAP7017BKGN CSTAP7017BKGN 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTAP7017BKB mobile phone case 4.7" Flip case Blue Area CSTAP7017BKB mobile phone case 4.7" Flip case Blue
(show image)
CSTAP7017BKB CSTAP7017BKB 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTAP7017BKA mobile phone case 4.7" Flip case Orange Area CSTAP7017BKA mobile phone case 4.7" Flip case Orange
(show image)
CSTAP7017BKA CSTAP7017BKA 0.00
(excl. VAT)
0 (incl. VAT)
Area CRCA7018DEFC mobile phone case 4.7" Cover Transparent Area CRCA7018DEFC mobile phone case 4.7" Cover Transparent
(show image)
CRCA7018DEFC CRCA7018DEFC 0.00
(excl. VAT)
0 (incl. VAT)
Area CRCA7018DEFB mobile phone case 4.7" Cover Blue Area CRCA7018DEFB mobile phone case 4.7" Cover Blue
(show image)
CRCA7018DEFB CRCA7018DEFB 0.00
(excl. VAT)
0 (incl. VAT)
Area CRCA7017DEFP mobile phone case 4.7" Cover Pink, Transparent Area CRCA7017DEFP mobile phone case 4.7" Cover Pink, Transparent
(show image)
CRCA7017DEFP CRCA7017DEFP 0.00
(excl. VAT)
0 (incl. VAT)