location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area PRTA5033GLASS mobile phone screen/back protector Clear screen protector Huawei 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRTA5033GLASS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PRTA5033GLASS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595515361
Category:
Plastic covers used to protect smartphone screen from scratching etc.
Mobile Phone Screen & Back Protectors Check ‘Area’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22242
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:55:22
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Area PRTA5033GLASS mobile phone screen/back protector Clear screen protector Huawei 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Clear screen protector 6" Huawei
  • - Transparent Glossy Tempered glass
  • - Scratch resistant
  • - Durable screen protection‎ Rounded edges
  • - Dry application
  • - 1 pc(s)
More>>>
Short summary description Area PRTA5033GLASS mobile phone screen/back protector Clear screen protector Huawei 1 pc(s):
This short summary of the Area PRTA5033GLASS mobile phone screen/back protector Clear screen protector Huawei 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Area PRTA5033GLASS, Huawei, Ascend Mate7, Dry application, Scratch resistant, Transparent, 1 pc(s)

Long summary description Area PRTA5033GLASS mobile phone screen/back protector Clear screen protector Huawei 1 pc(s):
This is an auto-generated long summary of Area PRTA5033GLASS mobile phone screen/back protector Clear screen protector Huawei 1 pc(s) based on the first three specs of the first five spec groups.

Area PRTA5033GLASS. Brand compatibility: Huawei, Compatibility: Ascend Mate7. Dry application. Protection features: Scratch resistant. Surface finish: Glossy, Material: Tempered glass, Product color: Transparent. Quantity per pack: 1 pc(s)

Features
Protector type *
Clear screen protector
Compatibility *
Ascend Mate7
Maximum screen size
6"
Touchscreen compatible
Yes
Protection features
Scratch resistant
Device type
Mobile phone/Smartphone
Brand compatibility *
Huawei
Durable screen protection‎
Yes
Shockproof
Yes
Full frame coverage
Yes
Performance
Product color
Transparent
Performance
Material
Tempered glass
Surface finish
Glossy
Dry application
Yes
Rounded edges
Yes
Weight & dimensions
Material thickness
0.0130" (0.33 mm)
Package weight
2.29 oz (65 g)
Packaging content
Cleaning cloth
Yes
Quantity per pack *
1 pc(s)
Cleaning kit
Yes
Wet wipe
Yes
Brand Image Article code product Stock Price from
Area PRTA5069GL3DK mobile phone screen/back protector Clear screen protector Huawei 1 pc(s) Area PRTA5069GL3DK mobile phone screen/back protector Clear screen protector Huawei 1 pc(s)
(show image)
PRTA5069GL3DK PRTA5069GL3DK 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA5056GLASS mobile phone screen/back protector Clear screen protector Huawei 1 pc(s) Area PRTA5056GLASS mobile phone screen/back protector Clear screen protector Huawei 1 pc(s)
(show image)
PRTA5056GLASS PRTA5056GLASS 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA5055GLASS mobile phone screen/back protector Clear screen protector Huawei 1 pc(s) Area PRTA5055GLASS mobile phone screen/back protector Clear screen protector Huawei 1 pc(s)
(show image)
PRTA5055GLASS PRTA5055GLASS 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA5046 mobile phone screen/back protector Clear screen protector Huawei 2 pc(s) Area PRTA5046 mobile phone screen/back protector Clear screen protector Huawei 2 pc(s)
(show image)
PRTA5046 PRTA5046 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA5048GLASS mobile phone screen/back protector Clear screen protector Huawei 1 pc(s) Area PRTA5048GLASS mobile phone screen/back protector Clear screen protector Huawei 1 pc(s)
(show image)
PRTA5048GLASS PRTA5048GLASS 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA5049 mobile phone screen/back protector Clear screen protector Huawei 2 pc(s) Area PRTA5049 mobile phone screen/back protector Clear screen protector Huawei 2 pc(s)
(show image)
PRTA5049 PRTA5049 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA5049GLASS mobile phone screen/back protector Clear screen protector Huawei 1 pc(s) Area PRTA5049GLASS mobile phone screen/back protector Clear screen protector Huawei 1 pc(s)
(show image)
PRTA5049GLASS PRTA5049GLASS 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA5051 mobile phone screen/back protector Clear screen protector Huawei 2 pc(s) Area PRTA5051 mobile phone screen/back protector Clear screen protector Huawei 2 pc(s)
(show image)
PRTA5051 PRTA5051 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA5054 mobile phone screen/back protector Clear screen protector Huawei 2 pc(s) Area PRTA5054 mobile phone screen/back protector Clear screen protector Huawei 2 pc(s)
(show image)
PRTA5054 PRTA5054 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA6035 mobile phone screen/back protector Clear screen protector Sony 2 pc(s) Area PRTA6035 mobile phone screen/back protector Clear screen protector Sony 2 pc(s)
(show image)
PRTA6035 PRTA6035 0.00
(excl. VAT)
0 (incl. VAT)