location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area TPU1980W mobile phone case 5.1" Cover White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TPU1980W
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TPU1980W
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595485251
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26623
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:27:23
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Area TPU1980W mobile phone case 5.1" Cover White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Cover 5.1" Samsung
  • - Thermoplastic polyurethane (TPU)
  • - White
  • - Dust resistant, Scratch resistant, Shock resistant
More>>>
Short summary description Area TPU1980W mobile phone case 5.1" Cover White:
This short summary of the Area TPU1980W mobile phone case 5.1" Cover White data-sheet is auto-generated and uses the product title and the first six key specs.

Area TPU1980W, Cover, Samsung, Galaxy S5, 5.1", White

Long summary description Area TPU1980W mobile phone case 5.1" Cover White:
This is an auto-generated long summary of Area TPU1980W mobile phone case 5.1" Cover White based on the first three specs of the first five spec groups.

Area TPU1980W. Case type: Cover, Brand compatibility: Samsung, Compatibility: Galaxy S5, Maximum screen size: 5.1", Surface coloration: Monochromatic, Product color: White

Features
Maximum screen size *
5.1"
Compatibility *
Galaxy S5
Case type *
Cover
Material *
Thermoplastic polyurethane (TPU)
Product color *
White
Surface coloration
Monochromatic
Brand compatibility *
Samsung
Features
Protection features
Dust resistant, Scratch resistant, Shock resistant
Packaging data
Screen protector
Yes
Package width
6.89" (175 mm)
Package depth
3.94" (100 mm)
Package height
0.591" (15 mm)
Package weight
2.65 oz (75 g)
Brand Image Article code product Stock Price from
Area TPU1980LB mobile phone case 5.1" Cover Blue Area TPU1980LB mobile phone case 5.1" Cover Blue
(show image)
TPU1980LB TPU1980LB 0.00
(excl. VAT)
0 (incl. VAT)
Area TPU1105UGUALEGD mobile phone case 4" Cover Gold, Transparent, White Area TPU1105UGUALEGD mobile phone case 4" Cover Gold, Transparent, White
(show image)
TPU1105UGUALEGD TPU1105UGUALEGD 0.00
(excl. VAT)
0 (incl. VAT)
Area TPU1105PDPS mobile phone case 4" Cover Silver Area TPU1105PDPS mobile phone case 4" Cover Silver
(show image)
TPU1105PDPS TPU1105PDPS 0.00
(excl. VAT)
0 (incl. VAT)
Area Zero - Gummy mobile phone case 6.2" Cover Transparent Area Zero - Gummy mobile phone case 6.2" Cover Transparent
(show image)
TPUSA2069C Zero - Gummy 0.00
(excl. VAT)
0 (incl. VAT)
Area Zero - Gummy mobile phone case 5.5" Cover Transparent Area Zero - Gummy mobile phone case 5.5" Cover Transparent
(show image)
TPUSA4512C Zero - Gummy 0.00
(excl. VAT)
0 (incl. VAT)
Area Gummy mobile phone case 4.5" Cover Yellow Area Gummy mobile phone case 4.5" Cover Yellow
(show image)
TPUA2555Y Gummy 0.00
(excl. VAT)
0 (incl. VAT)
Area Gummy mobile phone case 4.5" Cover Transparent, White Area Gummy mobile phone case 4.5" Cover Transparent, White
(show image)
TPUA2555WT Gummy 0.00
(excl. VAT)
0 (incl. VAT)
Area Gummy mobile phone case 4.5" Cover Fuchsia Area Gummy mobile phone case 4.5" Cover Fuchsia
(show image)
TPUA2555F Gummy 0.00
(excl. VAT)
0 (incl. VAT)
Area TPU1105USLIMT mobile phone case 4" Cover Transparent Area TPU1105USLIMT mobile phone case 4" Cover Transparent
(show image)
TPU1105USLIMT TPU1105USLIMT 0.00
(excl. VAT)
0 (incl. VAT)
Area TPU1105PDPGD mobile phone case 4" Cover Gold Area TPU1105PDPGD mobile phone case 4" Cover Gold
(show image)
TPU1105PDPGD TPU1105PDPGD 0.00
(excl. VAT)
0 (incl. VAT)