Area logo

Area PRTA5049GLAXFC mobile phone screen/back protector Clear screen protector Huawei 1 pc(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30811
Info modified on:
14 Mar 2024, 18:39:41
Short summary description Area PRTA5049GLAXFC mobile phone screen/back protector Clear screen protector Huawei 1 pc(s):

Area PRTA5049GLAXFC, Huawei, P9, Dry application, Scratch resistant, Transparent, 1 pc(s)

Long summary description Area PRTA5049GLAXFC mobile phone screen/back protector Clear screen protector Huawei 1 pc(s):

Area PRTA5049GLAXFC. Brand compatibility: Huawei, Compatibility: P9. Dry application. Protection features: Scratch resistant. Surface finish: Glossy, Material: Tempered glass, Product color: Transparent. Quantity per pack: 1 pc(s)

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.