location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area PRTA5073GLA2DK mobile phone screen/back protector Clear screen protector Huawei 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRTA5073GLA2DK
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PRTA5073GLA2DK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595550577
Category:
Plastic covers used to protect smartphone screen from scratching etc.
Mobile Phone Screen & Back Protectors Check ‘Area’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24510
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:31:53
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Area PRTA5073GLA2DK mobile phone screen/back protector Clear screen protector Huawei 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Clear screen protector Huawei
  • - Black, Transparent Tempered glass
  • - Shock resistant
  • - Rounded edges
  • - 1 pc(s)
More>>>
Short summary description Area PRTA5073GLA2DK mobile phone screen/back protector Clear screen protector Huawei 1 pc(s):
This short summary of the Area PRTA5073GLA2DK mobile phone screen/back protector Clear screen protector Huawei 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Area PRTA5073GLA2DK, Huawei, Huawei P10, Shock resistant, Black, Transparent, 1 pc(s)

Long summary description Area PRTA5073GLA2DK mobile phone screen/back protector Clear screen protector Huawei 1 pc(s):
This is an auto-generated long summary of Area PRTA5073GLA2DK mobile phone screen/back protector Clear screen protector Huawei 1 pc(s) based on the first three specs of the first five spec groups.

Area PRTA5073GLA2DK. Brand compatibility: Huawei, Compatibility: Huawei P10, Protection features: Shock resistant. Material: Tempered glass, Product color: Black, Transparent. Quantity per pack: 1 pc(s)

Features
Protector type *
Clear screen protector
Compatibility *
Huawei P10
Touchscreen compatible
Yes
Protection features
Shock resistant
Device type
Mobile phone/Smartphone
Brand compatibility *
Huawei
Shockproof
Yes
Full frame coverage
Yes
Performance
Product color
Black, Transparent
Material
Tempered glass
Performance
Rounded edges
Yes
Weight & dimensions
Material thickness
0.0130" (0.33 mm)
Package width
6.89" (175 mm)
Package depth
3.94" (100 mm)
Package height
0.197" (5 mm)
Package weight
1.94 oz (55 g)
Packaging content
Cleaning cloth
Yes
Quantity per pack *
1 pc(s)
Cleaning kit
Yes
Wet wipe
Yes
Brand Image Article code product Stock Price from
Area PRTA2036GLASS mobile phone screen/back protector Clear screen protector Samsung 1 pc(s) Area PRTA2036GLASS mobile phone screen/back protector Clear screen protector Samsung 1 pc(s)
(show image)
PRTA2036GLASS PRTA2036GLASS 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA7018GL3DK mobile phone screen/back protector Clear screen protector Apple 1 pc(s) Area PRTA7018GL3DK mobile phone screen/back protector Clear screen protector Apple 1 pc(s)
(show image)
PRTA7018GL3DK PRTA7018GL3DK 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA7017GL3DK mobile phone screen/back protector Clear screen protector Apple 1 pc(s) Area PRTA7017GL3DK mobile phone screen/back protector Clear screen protector Apple 1 pc(s)
(show image)
PRTA7017GL3DK PRTA7017GL3DK 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA7018GL3DW mobile phone screen/back protector Clear screen protector Apple 1 pc(s) Area PRTA7018GL3DW mobile phone screen/back protector Clear screen protector Apple 1 pc(s)
(show image)
PRTA7018GL3DW PRTA7018GL3DW 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA7017GL3DW mobile phone screen/back protector Clear screen protector Apple 1 pc(s) Area PRTA7017GL3DW mobile phone screen/back protector Clear screen protector Apple 1 pc(s)
(show image)
PRTA7017GL3DW PRTA7017GL3DW 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA13102GLA2DK mobile phone screen/back protector Clear screen protector Nokia 1 pc(s) Area PRTA13102GLA2DK mobile phone screen/back protector Clear screen protector Nokia 1 pc(s)
(show image)
PRTA13102GLA2DK PRTA13102GLA2DK 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA5075GLA2DK mobile phone screen/back protector Clear screen protector Huawei 1 pc(s) Area PRTA5075GLA2DK mobile phone screen/back protector Clear screen protector Huawei 1 pc(s)
(show image)
PRTA5075GLA2DK PRTA5075GLA2DK 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA5074GLA2DK mobile phone screen/back protector Clear screen protector Huawei 1 pc(s) Area PRTA5074GLA2DK mobile phone screen/back protector Clear screen protector Huawei 1 pc(s)
(show image)
PRTA5074GLA2DK PRTA5074GLA2DK 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA5068GL2DK mobile phone screen/back protector Clear screen protector Huawei 1 pc(s) Area PRTA5068GL2DK mobile phone screen/back protector Clear screen protector Huawei 1 pc(s)
(show image)
PRTA5068GL2DK PRTA5068GL2DK 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA5071GLA2DK mobile phone screen/back protector Clear screen protector Huawei 1 pc(s) Area PRTA5071GLA2DK mobile phone screen/back protector Clear screen protector Huawei 1 pc(s)
(show image)
PRTA5071GLA2DK PRTA5071GLA2DK 0.00
(excl. VAT)
0 (incl. VAT)