location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts MSPA4258 power plug adapter Type C (Europlug) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MSPA4258
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MSPA4258
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711045263354
Category:
European/UK/US adapters which allow you to plug devices into different countries' mains electricity systems.
Power Plug Adapters Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19362
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 10:54:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points CoreParts MSPA4258 power plug adapter Type C (Europlug) White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 12 month Warranty
Guarantee: 12 months
Long product name CoreParts MSPA4258 power plug adapter Type C (Europlug) White :
The short editorial description of CoreParts MSPA4258 power plug adapter Type C (Europlug) White

Mains plug EU Apple Duckhead, Duck head, EU Wall
More>>>
Short summary description CoreParts MSPA4258 power plug adapter Type C (Europlug) White:
This short summary of the CoreParts MSPA4258 power plug adapter Type C (Europlug) White data-sheet is auto-generated and uses the product title and the first six key specs.

CoreParts MSPA4258, Type C (Europlug), White, CE, iBook, PowerBook, MacBook, MacBook Pro, 2.76" (70 mm), 2.09" (53 mm)

Long summary description CoreParts MSPA4258 power plug adapter Type C (Europlug) White:
This is an auto-generated long summary of CoreParts MSPA4258 power plug adapter Type C (Europlug) White based on the first three specs of the first five spec groups.

CoreParts MSPA4258. Plug connector type: Type C (Europlug), Product color: White, Certification: CE. Width: 2.76" (70 mm), Depth: 2.09" (53 mm), Height: 2.05" (52 mm). Package width: 2.76" (70 mm), Package depth: 2.09" (53 mm), Package height: 2.05" (52 mm)

Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)