location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area PRTA6036 mobile phone screen/back protector Clear screen protector Sony 2 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRTA6036
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PRTA6036
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595531446
Category:
Plastic covers used to protect smartphone screen from scratching etc.
Mobile Phone Screen & Back Protectors Check ‘Area’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31144
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:29:43
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Area PRTA6036 mobile phone screen/back protector Clear screen protector Sony 2 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Clear screen protector 5" Sony
  • - Transparent Glossy
  • - Scratch resistant
  • - Durable screen protection‎ Rounded edges
  • - Dry application Fingerprint resistant
  • - 2 pc(s)
More>>>
Short summary description Area PRTA6036 mobile phone screen/back protector Clear screen protector Sony 2 pc(s):
This short summary of the Area PRTA6036 mobile phone screen/back protector Clear screen protector Sony 2 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Area PRTA6036, Sony, Xperia X, Dry application, Scratch resistant, Transparent, 2 pc(s)

Long summary description Area PRTA6036 mobile phone screen/back protector Clear screen protector Sony 2 pc(s):
This is an auto-generated long summary of Area PRTA6036 mobile phone screen/back protector Clear screen protector Sony 2 pc(s) based on the first three specs of the first five spec groups.

Area PRTA6036. Brand compatibility: Sony, Compatibility: Xperia X. Dry application. Protection features: Scratch resistant. Surface finish: Glossy, Product color: Transparent. Quantity per pack: 2 pc(s)

Features
Protector type *
Clear screen protector
Compatibility *
Xperia X
Maximum screen size
5"
Touchscreen compatible
Yes
Protection features
Scratch resistant
Device type
Mobile phone/Smartphone
Brand compatibility *
Sony
Durable screen protection‎
Yes
Shockproof
Yes
Performance
Product color
Transparent
Surface finish
Glossy
Dry application
Yes
Bubble-free application
Yes
Easy to apply
Yes
Performance
Rounded edges
Yes
Fingerprint resistant
Yes
Weight & dimensions
Package width
6.89" (175 mm)
Package depth
3.54" (90 mm)
Package height
0.118" (3 mm)
Package weight
1.23 oz (35 g)
Packaging content
Cleaning cloth
Yes
Quantity per pack *
2 pc(s)
Smoothing card
Yes
Cleaning kit
Yes
Wet wipe
Yes
Other features
Screen protector applicator
Yes
Quick start guide
Yes
Brand Image Article code product Stock Price from
Area PRTTPUA6037 mobile phone screen/back protector Clear screen protector Sony 1 pc(s) Area PRTTPUA6037 mobile phone screen/back protector Clear screen protector Sony 1 pc(s)
(show image)
PRTTPUA6037 PRTTPUA6037 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTTPUA6038 mobile phone screen/back protector Clear screen protector Sony 1 pc(s) Area PRTTPUA6038 mobile phone screen/back protector Clear screen protector Sony 1 pc(s)
(show image)
PRTTPUA6038 PRTTPUA6038 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA1299 mobile phone screen/back protector Clear screen protector LG 2 pc(s) Area PRTA1299 mobile phone screen/back protector Clear screen protector LG 2 pc(s)
(show image)
PRTA1299 PRTA1299 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA5039GLASS mobile phone screen/back protector Clear screen protector Huawei 1 pc(s) Area PRTA5039GLASS mobile phone screen/back protector Clear screen protector Huawei 1 pc(s)
(show image)
PRTA5039GLASS PRTA5039GLASS 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA13102GLA2DK mobile phone screen/back protector Clear screen protector Nokia 1 pc(s) Area PRTA13102GLA2DK mobile phone screen/back protector Clear screen protector Nokia 1 pc(s)
(show image)
PRTA13102GLA2DK PRTA13102GLA2DK 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA6037 mobile phone screen/back protector Clear screen protector Sony 2 pc(s) Area PRTA6037 mobile phone screen/back protector Clear screen protector Sony 2 pc(s)
(show image)
PRTA6037 PRTA6037 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA6022 mobile phone screen/back protector Clear screen protector Sony 2 pc(s) Area PRTA6022 mobile phone screen/back protector Clear screen protector Sony 2 pc(s)
(show image)
PRTA6022 PRTA6022 0.00
(excl. VAT)
0 (incl. VAT)
Area PRTA602 mobile phone screen/back protector Clear screen protector ZTE 2 pc(s) Area PRTA602 mobile phone screen/back protector Clear screen protector ZTE 2 pc(s)
(show image)
PRTA602 PRTA602 0.00
(excl. VAT)
0 (incl. VAT)