location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area Screen Protector - 3D Full coverage Oro Samsung 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Screen Protector - 3D Full coverage Oro
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PRTA2040GLASSGD
Category:
Plastic covers used to protect smartphone screen from scratching etc.
Mobile Phone Screen & Back Protectors Check ‘Area’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29871
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:40:22
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Area Screen Protector - 3D Full coverage Oro Samsung 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Samsung
  • - Gold, Transparent Tempered glass 9H
  • - 1 pc(s)
More>>>
Short summary description Area Screen Protector - 3D Full coverage Oro Samsung 1 pc(s):
This short summary of the Area Screen Protector - 3D Full coverage Oro Samsung 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Area Screen Protector - 3D Full coverage Oro, Samsung, Galaxy S7, Gold, Transparent, 1 pc(s)

Long summary description Area Screen Protector - 3D Full coverage Oro Samsung 1 pc(s):
This is an auto-generated long summary of Area Screen Protector - 3D Full coverage Oro Samsung 1 pc(s) based on the first three specs of the first five spec groups.

Area Screen Protector - 3D Full coverage Oro. Brand compatibility: Samsung, Compatibility: Galaxy S7. Material: Tempered glass, Product color: Gold, Transparent. Quantity per pack: 1 pc(s)

Features
Compatibility *
Galaxy S7
Hardness
9H
Device type
Mobile phone/Smartphone
Brand compatibility *
Samsung
Full frame coverage
Yes
Performance
Product color
Gold, Transparent
Material
Tempered glass
Weight & dimensions
Material thickness
0.0130" (0.33 mm)
Package width
6.89" (175 mm)
Package depth
3.94" (100 mm)
Package height
0.197" (5 mm)
Package weight
2.12 oz (60 g)
Packaging content
Cleaning cloth
Yes
Quantity per pack *
1 pc(s)
Dry wipe
Yes
Brand Image Article code product Stock Price from
Area PRTA2046GLASS mobile phone screen/back protector Clear screen protector Samsung 1 pc(s) Area PRTA2046GLASS mobile phone screen/back protector Clear screen protector Samsung 1 pc(s)
(show image)
PRTA2046GLASS PRTA2046GLASS 0.00
(excl. VAT)
0 (incl. VAT)