location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area TPU1105PDPS mobile phone case 4" Cover Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TPU1105PDPS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TPU1105PDPS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595483578
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25165
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:10:28
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Area TPU1105PDPS mobile phone case 4" Cover Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Cover 4" Apple
  • - Thermoplastic polyurethane (TPU)
  • - Silver
More>>>
Short summary description Area TPU1105PDPS mobile phone case 4" Cover Silver:
This short summary of the Area TPU1105PDPS mobile phone case 4" Cover Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Area TPU1105PDPS, Cover, Apple, iPhone 5/5s, 4", Silver

Long summary description Area TPU1105PDPS mobile phone case 4" Cover Silver:
This is an auto-generated long summary of Area TPU1105PDPS mobile phone case 4" Cover Silver based on the first three specs of the first five spec groups.

Area TPU1105PDPS. Case type: Cover, Brand compatibility: Apple, Compatibility: iPhone 5/5s, Maximum screen size: 4", Surface coloration: Pattern, Product color: Silver

Features
Maximum screen size *
4"
Compatibility *
iPhone 5/5s
Case type *
Cover
Material *
Thermoplastic polyurethane (TPU)
Product color *
Silver
Surface coloration
Pattern
Features
Brand compatibility *
Apple
Packaging data
Screen protector
Yes
Package width
6.89" (175 mm)
Package depth
3.94" (100 mm)
Package height
0.591" (15 mm)
Package weight
2.47 oz (70 g)
Brand Image Article code product Stock Price from
Area TPU1980LB mobile phone case 5.1" Cover Blue Area TPU1980LB mobile phone case 5.1" Cover Blue
(show image)
TPU1980LB TPU1980LB 0.00
(excl. VAT)
0 (incl. VAT)
Area TPU1980W mobile phone case 5.1" Cover White Area TPU1980W mobile phone case 5.1" Cover White
(show image)
TPU1980W TPU1980W 0.00
(excl. VAT)
0 (incl. VAT)
Area TPU1105UGUALEGD mobile phone case 4" Cover Gold, Transparent, White Area TPU1105UGUALEGD mobile phone case 4" Cover Gold, Transparent, White
(show image)
TPU1105UGUALEGD TPU1105UGUALEGD 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUA7015GS mobile phone case 4" Cover Silver Area TPUA7015GS mobile phone case 4" Cover Silver
(show image)
TPUA7015GS TPUA7015GS 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUA7015GR mobile phone case 4" Cover Red Area TPUA7015GR mobile phone case 4" Cover Red
(show image)
TPUA7015GR TPUA7015GR 0.00
(excl. VAT)
0 (incl. VAT)
Area Glitter mobile phone case 4" Cover Orange, Transparent Area Glitter mobile phone case 4" Cover Orange, Transparent
(show image)
TPUA7015GO Glitter 0.00
(excl. VAT)
0 (incl. VAT)
Area Glitter mobile phone case 4" Cover Blue, Transparent Area Glitter mobile phone case 4" Cover Blue, Transparent
(show image)
TPUA7015GLB Glitter 0.00
(excl. VAT)
0 (incl. VAT)
Area Glitter mobile phone case 4" Cover Black, Transparent Area Glitter mobile phone case 4" Cover Black, Transparent
(show image)
TPUA7015GK Glitter 0.00
(excl. VAT)
0 (incl. VAT)
Area Glitter mobile phone case 4" Cover Pink gold, Transparent Area Glitter mobile phone case 4" Cover Pink gold, Transparent
(show image)
TPUA7015GGP Glitter 0.00
(excl. VAT)
0 (incl. VAT)
Area Glitter mobile phone case 4" Cover Green, Transparent Area Glitter mobile phone case 4" Cover Green, Transparent
(show image)
TPUA7015GGN Glitter 0.00
(excl. VAT)
0 (incl. VAT)