location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area CSTUNILF mobile phone case Holster Purple

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CSTUNILF
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSTUNILF
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595489259
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36610
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:11:11
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Area CSTUNILF mobile phone case Holster Purple
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Holster Any brand
  • - Faux leather
  • - Purple
  • - Dust resistant, Scratch resistant, Shock resistant
More>>>
Short summary description Area CSTUNILF mobile phone case Holster Purple:
This short summary of the Area CSTUNILF mobile phone case Holster Purple data-sheet is auto-generated and uses the product title and the first six key specs.

Area CSTUNILF, Holster, Any brand, Purple

Long summary description Area CSTUNILF mobile phone case Holster Purple:
This is an auto-generated long summary of Area CSTUNILF mobile phone case Holster Purple based on the first three specs of the first five spec groups.

Area CSTUNILF. Case type: Holster, Brand compatibility: Any brand, Surface coloration: Monochromatic, Product color: Purple

Features
Case type *
Holster
Material *
Faux leather
Product color *
Purple
Surface coloration
Monochromatic
Brand compatibility *
Any brand
Protection features
Dust resistant, Scratch resistant, Shock resistant
Weight & dimensions
Width
3.31" (84 mm)
Weight & dimensions
Height
5.59" (142 mm)
Packaging data
Package width
6.89" (175 mm)
Package depth
3.94" (100 mm)
Package height
0.787" (20 mm)
Package weight
1.41 oz (40 g)
Other features
Number of products included
1 pc(s)
Brand Image Article code product Stock Price from
Area CSTTPUC2050BKK mobile phone case 5.5" Flip case Black Area CSTTPUC2050BKK mobile phone case 5.5" Flip case Black
(show image)
CSTTPUC2050BKK CSTTPUC2050BKK 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTUNILB mobile phone case 4.7" Pull case Blue Area CSTUNILB mobile phone case 4.7" Pull case Blue
(show image)
CSTUNILB CSTUNILB 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTUNIMGN mobile phone case Holster Blue Area CSTUNIMGN mobile phone case Holster Blue
(show image)
CSTUNIMGN CSTUNIMGN 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTUNILGN mobile phone case Holster Blue Area CSTUNILGN mobile phone case Holster Blue
(show image)
CSTUNILGN CSTUNILGN 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTUNIM mobile phone case Holster Black Area CSTUNIM mobile phone case Holster Black
(show image)
CSTUNIM CSTUNIM 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTUNIMF mobile phone case Holster Purple Area CSTUNIMF mobile phone case Holster Purple
(show image)
CSTUNIMF CSTUNIMF 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTUNIMB mobile phone case Holster Blue Area CSTUNIMB mobile phone case Holster Blue
(show image)
CSTUNIMB CSTUNIMB 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTUNIMW mobile phone case Holster White Area CSTUNIMW mobile phone case Holster White
(show image)
CSTUNIMW CSTUNIMW 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTUNILW mobile phone case Holster White Area CSTUNILW mobile phone case Holster White
(show image)
CSTUNILW CSTUNILW 0.00
(excl. VAT)
0 (incl. VAT)
Area X-Force mobile phone case 4.7" Cover Transparent Area X-Force mobile phone case 4.7" Cover Transparent
(show image)
CRCBMPA7017ASW X-Force 0.00
(excl. VAT)
0 (incl. VAT)