location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area Zero - Gummy mobile phone case 5.5" Cover Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Zero - Gummy
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TPUSA2067C
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14650
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:05:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Area Zero - Gummy mobile phone case 5.5" Cover Transparent
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Cover 5.5" Samsung
  • - Rubber, Thermoplastic polyurethane (TPU)
  • - Transparent
  • - Shock resistant
More>>>
Short summary description Area Zero - Gummy mobile phone case 5.5" Cover Transparent:
This short summary of the Area Zero - Gummy mobile phone case 5.5" Cover Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

Area Zero - Gummy, Cover, Samsung, Galaxy J7 Prime, 5.5", Transparent

Long summary description Area Zero - Gummy mobile phone case 5.5" Cover Transparent:
This is an auto-generated long summary of Area Zero - Gummy mobile phone case 5.5" Cover Transparent based on the first three specs of the first five spec groups.

Area Zero - Gummy. Case type: Cover, Brand compatibility: Samsung, Compatibility: Galaxy J7 Prime, Maximum screen size: 5.5", Surface coloration: Monochromatic, Product color: Transparent

Features
Maximum screen size *
5.5"
Compatibility *
Galaxy J7 Prime
Case type *
Cover
Material *
Rubber, Thermoplastic polyurethane (TPU)
Product color *
Transparent
Surface coloration
Monochromatic
Features
Brand compatibility *
Samsung
Protection features
Shock resistant
Packaging data
Package width
3.94" (100 mm)
Package depth
0.591" (15 mm)
Package height
6.89" (175 mm)
Package weight
2.12 oz (60 g)
Brand Image Article code product Stock Price from
Area TPUSA2020C mobile phone case 5.1" Cover Transparent Area TPUSA2020C mobile phone case 5.1" Cover Transparent
(show image)
TPUSA2020C TPUSA2020C 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUSA5071TP mobile phone case 5.2" Cover Pink, Translucent Area TPUSA5071TP mobile phone case 5.2" Cover Pink, Translucent
(show image)
TPUSA5071TP TPUSA5071TP 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUSA5073TP mobile phone case 5.1" Cover Pink, Translucent Area TPUSA5073TP mobile phone case 5.1" Cover Pink, Translucent
(show image)
TPUSA5073TP TPUSA5073TP 0.00
(excl. VAT)
0 (incl. VAT)