location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area CSTTPUA2015BKK mobile phone case 4.5" Folio Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CSTTPUA2015BKK
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSTTPUA2015BKK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595524325
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24058
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:56:36
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Area CSTTPUA2015BKK mobile phone case 4.5" Folio Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Folio 4.5" Samsung
  • - Thermoplastic polyurethane (TPU)
  • - Black
  • - Dust resistant, Scratch resistant, Shock resistant
  • - Desktop stand
More>>>
Short summary description Area CSTTPUA2015BKK mobile phone case 4.5" Folio Black:
This short summary of the Area CSTTPUA2015BKK mobile phone case 4.5" Folio Black data-sheet is auto-generated and uses the product title and the first six key specs.

Area CSTTPUA2015BKK, Folio, Samsung, Galaxy A3, 4.5", Black

Long summary description Area CSTTPUA2015BKK mobile phone case 4.5" Folio Black:
This is an auto-generated long summary of Area CSTTPUA2015BKK mobile phone case 4.5" Folio Black based on the first three specs of the first five spec groups.

Area CSTTPUA2015BKK. Case type: Folio, Brand compatibility: Samsung, Compatibility: Galaxy A3, Maximum screen size: 4.5", Surface coloration: Monochromatic, Product color: Black, Desktop stand

Features
Maximum screen size *
4.5"
Compatibility *
Galaxy A3
Case type *
Folio
Material *
Thermoplastic polyurethane (TPU)
Product color *
Black
Surface coloration
Monochromatic
Brand compatibility *
Samsung
Desktop stand
Yes
Features
Closure type
Magnetic closure
Protection features
Dust resistant, Scratch resistant, Shock resistant
Packaging data
Package width
6.89" (175 mm)
Package depth
3.94" (100 mm)
Package height
0.787" (20 mm)
Package weight
2.29 oz (65 g)
Other features
Number of products included
1 pc(s)
Brand Image Article code product Stock Price from
Area CSTTPUA13005BKK mobile phone case 5.2" Folio Black Area CSTTPUA13005BKK mobile phone case 5.2" Folio Black
(show image)
CSTTPUA13005BKK CSTTPUA13005BKK 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTTPUA1296BKK mobile phone case 5.2" Folio Black Area CSTTPUA1296BKK mobile phone case 5.2" Folio Black
(show image)
CSTTPUA1296BKK CSTTPUA1296BKK 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTTPUA2057BKK mobile phone case 4" Flip case Black Area CSTTPUA2057BKK mobile phone case 4" Flip case Black
(show image)
CSTTPUA2057BKK CSTTPUA2057BKK 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTTPUA2054BKK mobile phone case 5.2" Flip case Black Area CSTTPUA2054BKK mobile phone case 5.2" Flip case Black
(show image)
CSTTPUA2054BKK CSTTPUA2054BKK 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTTPUA2049BKK mobile phone case 5.2" Flip case Black Area CSTTPUA2049BKK mobile phone case 5.2" Flip case Black
(show image)
CSTTPUA2049BKK CSTTPUA2049BKK 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTTPUA2048BKK mobile phone case 5" Flip case Black Area CSTTPUA2048BKK mobile phone case 5" Flip case Black
(show image)
CSTTPUA2048BKK CSTTPUA2048BKK 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTTPUA2047BKK mobile phone case 4.5" Flip case Black Area CSTTPUA2047BKK mobile phone case 4.5" Flip case Black
(show image)
CSTTPUA2047BKK CSTTPUA2047BKK 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTTPUA2040BKW mobile phone case 5.1" Flip case White Area CSTTPUA2040BKW mobile phone case 5.1" Flip case White
(show image)
CSTTPUA2040BKW CSTTPUA2040BKW 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTTPUA2040BKS mobile phone case 5.1" Flip case Silver Area CSTTPUA2040BKS mobile phone case 5.1" Flip case Silver
(show image)
CSTTPUA2040BKS CSTTPUA2040BKS 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTTPUA2040BKGD mobile phone case 5.1" Flip case Gold Area CSTTPUA2040BKGD mobile phone case 5.1" Flip case Gold
(show image)
CSTTPUA2040BKGD CSTTPUA2040BKGD 0.00
(excl. VAT)
0 (incl. VAT)