location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area TPUSA5071TB mobile phone case 5.2" Cover Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TPUSA5071TB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TPUSA5071TB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595551567
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20480
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:47:15
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Area TPUSA5071TB mobile phone case 5.2" Cover Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Cover 5.2" Samsung
  • - Rubber, Thermoplastic polyurethane (TPU)
  • - Blue
  • - Shock resistant
More>>>
Short summary description Area TPUSA5071TB mobile phone case 5.2" Cover Blue:
This short summary of the Area TPUSA5071TB mobile phone case 5.2" Cover Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Area TPUSA5071TB, Cover, Samsung, P8 Lite 2017, 5.2", Blue

Long summary description Area TPUSA5071TB mobile phone case 5.2" Cover Blue:
This is an auto-generated long summary of Area TPUSA5071TB mobile phone case 5.2" Cover Blue based on the first three specs of the first five spec groups.

Area TPUSA5071TB. Case type: Cover, Brand compatibility: Samsung, Compatibility: P8 Lite 2017, Maximum screen size: 5.2", Surface coloration: Monochromatic, Product color: Blue

Features
Maximum screen size *
5.2"
Compatibility *
P8 Lite 2017
Case type *
Cover
Material *
Rubber, Thermoplastic polyurethane (TPU)
Product color *
Blue
Surface coloration
Monochromatic
Features
Brand compatibility *
Samsung
Protection features
Shock resistant
Packaging data
Package width
3.94" (100 mm)
Package depth
0.591" (15 mm)
Package height
6.89" (175 mm)
Package weight
1.94 oz (55 g)
Brand Image Article code product Stock Price from
Area TPUSA5071C mobile phone case 5.2" Cover Transparent Area TPUSA5071C mobile phone case 5.2" Cover Transparent
(show image)
TPUSA5071C TPUSA5071C 0.00
(excl. VAT)
0 (incl. VAT)