location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area CSTA7005HLUXGD mobile phone case 5.5" Wallet case Gold

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CSTA7005HLUXGD
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSTA7005HLUXGD
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595506987
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23076
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:04:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Area CSTA7005HLUXGD mobile phone case 5.5" Wallet case Gold
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wallet case 5.5" Apple
  • - Gold
  • - Scratch resistant
  • - Card pocket
More>>>
Short summary description Area CSTA7005HLUXGD mobile phone case 5.5" Wallet case Gold:
This short summary of the Area CSTA7005HLUXGD mobile phone case 5.5" Wallet case Gold data-sheet is auto-generated and uses the product title and the first six key specs.

Area CSTA7005HLUXGD, Wallet case, Apple, iPhone 6 Plus, iPhone 6s Plus, 5.5", Gold

Long summary description Area CSTA7005HLUXGD mobile phone case 5.5" Wallet case Gold:
This is an auto-generated long summary of Area CSTA7005HLUXGD mobile phone case 5.5" Wallet case Gold based on the first three specs of the first five spec groups.

Area CSTA7005HLUXGD. Case type: Wallet case, Brand compatibility: Apple, Compatibility: iPhone 6 Plus, iPhone 6s Plus, Maximum screen size: 5.5", Surface coloration: Monochromatic, Product color: Gold

Features
Maximum screen size *
5.5"
Compatibility *
iPhone 6 Plus, iPhone 6s Plus
Case type *
Wallet case
Product color *
Gold
Surface coloration
Monochromatic
Brand compatibility *
Apple
Card pocket
Yes
Features
Protection features
Scratch resistant
Packaging data
Quantity per pack
1 pc(s)
Package width
7.09" (180 mm)
Package depth
4.33" (110 mm)
Package height
0.787" (20 mm)
Package weight
4.06 oz (115 g)
Brand Image Article code product Stock Price from
Area CSTA2039HLUXK mobile phone case 5.5" Wallet case Black Area CSTA2039HLUXK mobile phone case 5.5" Wallet case Black
(show image)
CSTA2039HLUXK CSTA2039HLUXK 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTA2039HLUXGD mobile phone case 5.5" Wallet case Gold Area CSTA2039HLUXGD mobile phone case 5.5" Wallet case Gold
(show image)
CSTA2039HLUXGD CSTA2039HLUXGD 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTA2025HLUXW mobile phone case 5.1" Wallet case White Area CSTA2025HLUXW mobile phone case 5.1" Wallet case White
(show image)
CSTA2025HLUXW CSTA2025HLUXW 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTA2025HLUXGN mobile phone case 5.1" Wallet case Green Area CSTA2025HLUXGN mobile phone case 5.1" Wallet case Green
(show image)
CSTA2025HLUXGN CSTA2025HLUXGN 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTA2025HLUXGD mobile phone case 5.1" Wallet case Gold Area CSTA2025HLUXGD mobile phone case 5.1" Wallet case Gold
(show image)
CSTA2025HLUXGD CSTA2025HLUXGD 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTA2020HLUXLB mobile phone case 5.1" Wallet case Blue Area CSTA2020HLUXLB mobile phone case 5.1" Wallet case Blue
(show image)
CSTA2020HLUXLB CSTA2020HLUXLB 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTA2020BVIEWW mobile phone case 5.1" Folio White Area CSTA2020BVIEWW mobile phone case 5.1" Folio White
(show image)
CSTA2020BVIEWW CSTA2020BVIEWW 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTA2020BVIEWLB mobile phone case 5.1" Folio Blue Area CSTA2020BVIEWLB mobile phone case 5.1" Folio Blue
(show image)
CSTA2020BVIEWLB CSTA2020BVIEWLB 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTA2020BVIEWGD mobile phone case 5.1" Folio Gold Area CSTA2020BVIEWGD mobile phone case 5.1" Folio Gold
(show image)
CSTA2020BVIEWGD CSTA2020BVIEWGD 0.00
(excl. VAT)
0 (incl. VAT)
Area ARMBAND7005P mobile phone case 5.5" Armband case Pink Area ARMBAND7005P mobile phone case 5.5" Armband case Pink
(show image)
ARMBAND7005P ARMBAND7005P 0.00
(excl. VAT)
0 (incl. VAT)