location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area CST1980FP mobile phone case 5.1" Flip case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CST1980FP
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CST1980FP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595485213
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27069
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:34:45
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Area CST1980FP mobile phone case 5.1" Flip case Black:
This short summary of the Area CST1980FP mobile phone case 5.1" Flip case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Area CST1980FP, Flip case, Samsung, Galaxy S5 G900F, Galaxy S5 Neo G903F, 5.1", Black

Long summary description Area CST1980FP mobile phone case 5.1" Flip case Black:
This is an auto-generated long summary of Area CST1980FP mobile phone case 5.1" Flip case Black based on the first three specs of the first five spec groups.

Area CST1980FP. Case type: Flip case, Brand compatibility: Samsung, Compatibility: Galaxy S5 G900F, Galaxy S5 Neo G903F, Maximum screen size: 5.1", Surface coloration: Monochromatic, Product color: Black

Features
Maximum screen size *
5.1"
Compatibility *
Galaxy S5 G900F, Galaxy S5 Neo G903F
Case type *
Flip case
Product color *
Black
Surface coloration
Monochromatic
Brand compatibility *
Samsung
Packaging data
Screen protector
Yes
Package width
6.89" (175 mm)
Package depth
3.94" (100 mm)
Package height
0.787" (20 mm)
Package weight
3.88 oz (110 g)
Other features
Number of products included
1 pc(s)
Brand Image Article code product Stock Price from
Area CSTTPUC2050BKK mobile phone case 5.5" Flip case Black Area CSTTPUC2050BKK mobile phone case 5.5" Flip case Black
(show image)
CSTTPUC2050BKK CSTTPUC2050BKK 0.00
(excl. VAT)
0 (incl. VAT)
Area CSTUNILB mobile phone case 4.7" Pull case Blue Area CSTUNILB mobile phone case 4.7" Pull case Blue
(show image)
CSTUNILB CSTUNILB 0.00
(excl. VAT)
0 (incl. VAT)