Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - 70.9" (1.8 m)
- - Keyboard port type: USB, PS/2
- - Mouse port type: USB, PS/2
- - Video port type: VGA
- - Black
Long product name ATEN 2L-5502UP KVM cable Black 70.9" (1.8 m)
:
6 USB SMART CABLE FOR LEGACY PS/2 KVM SWITCHES
The short editorial description of ATEN 2L-5502UP KVM cable Black 70.9" (1.8 m)
6 USB SMART CABLE FOR LEGACY PS/2 KVM SWITCHES
More>>>
ATEN 2L-5502UP KVM cable Black 70.9" (1.8 m):
The official marketing text of ATEN 2L-5502UP KVM cable Black 70.9" (1.8 m) as supplied by the manufacturer
6 USB SMART CABLE FOR LEGACY PS/2 KVM SWITCHES
Short summary description ATEN 2L-5502UP KVM cable Black 70.9" (1.8 m):
This short summary of the ATEN 2L-5502UP KVM cable Black 70.9" (1.8 m) data-sheet is auto-generated and uses the product title and the first six key specs.
ATEN 2L-5502UP, 70.9" (1.8 m), USB, PS/2, USB, PS/2, VGA, Black, VGA
Long summary description ATEN 2L-5502UP KVM cable Black 70.9" (1.8 m):
This is an auto-generated long summary of ATEN 2L-5502UP KVM cable Black 70.9" (1.8 m) based on the first three specs of the first five spec groups.
ATEN 2L-5502UP. Cable length: 70.9" (1.8 m), Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2