location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area CRCBMPA5075C mobile phone case 5.5" Cover Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CRCBMPA5075C
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CRCBMPA5075C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595551727
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21577
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:08:53
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Area CRCBMPA5075C mobile phone case 5.5" Cover Transparent
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Cover 5.5" Huawei
  • - Thermoplastic polyurethane (TPU)
  • - Transparent
More>>>
Short summary description Area CRCBMPA5075C mobile phone case 5.5" Cover Transparent:
This short summary of the Area CRCBMPA5075C mobile phone case 5.5" Cover Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

Area CRCBMPA5075C, Cover, Huawei, Huawei P10 Plus, 5.5", Transparent

Long summary description Area CRCBMPA5075C mobile phone case 5.5" Cover Transparent:
This is an auto-generated long summary of Area CRCBMPA5075C mobile phone case 5.5" Cover Transparent based on the first three specs of the first five spec groups.

Area CRCBMPA5075C. Case type: Cover, Brand compatibility: Huawei, Compatibility: Huawei P10 Plus, Maximum screen size: 5.5", Surface coloration: Monochromatic, Product color: Transparent

Features
Maximum screen size *
5.5"
Compatibility *
Huawei P10 Plus
Case type *
Cover
Material *
Thermoplastic polyurethane (TPU)
Product color *
Transparent
Surface coloration
Monochromatic
Features
Brand compatibility *
Huawei
Packaging data
Package width
6.89" (175 mm)
Package depth
3.94" (100 mm)
Package height
0.591" (15 mm)
Package weight
1.94 oz (55 g)
Brand Image Article code product Stock Price from
Area Compact 2 mobile phone case 5.5" Cover Transparent Area Compact 2 mobile phone case 5.5" Cover Transparent
(show image)
CRCTPUA5075DEFC Compact 2 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUSA5075C mobile phone case 5.5" Cover Transparent Area TPUSA5075C mobile phone case 5.5" Cover Transparent
(show image)
TPUSA5075C TPUSA5075C 0.00
(excl. VAT)
0 (incl. VAT)