location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Area TPUSA5075METK mobile phone case 5.5" Cover Metallic, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Area Check ‘Area’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TPUSA5075METK
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TPUSA5075METK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8020595551703
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Area: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30296
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:32:02
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Area TPUSA5075METK mobile phone case 5.5" Cover Metallic, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Cover 5.5" Huawei
  • - Rubber, Thermoplastic polyurethane (TPU)
  • - Metallic, White
More>>>
Short summary description Area TPUSA5075METK mobile phone case 5.5" Cover Metallic, White:
This short summary of the Area TPUSA5075METK mobile phone case 5.5" Cover Metallic, White data-sheet is auto-generated and uses the product title and the first six key specs.

Area TPUSA5075METK, Cover, Huawei, P10 Plus, 5.5", Metallic, White

Long summary description Area TPUSA5075METK mobile phone case 5.5" Cover Metallic, White:
This is an auto-generated long summary of Area TPUSA5075METK mobile phone case 5.5" Cover Metallic, White based on the first three specs of the first five spec groups.

Area TPUSA5075METK. Case type: Cover, Brand compatibility: Huawei, Compatibility: P10 Plus, Maximum screen size: 5.5", Surface coloration: Monochromatic, Product color: Metallic, White

Features
Maximum screen size *
5.5"
Compatibility *
P10 Plus
Case type *
Cover
Material *
Rubber, Thermoplastic polyurethane (TPU)
Product color *
Metallic, White
Surface coloration
Monochromatic
Features
Brand compatibility *
Huawei
Packaging data
Package width
6.89" (175 mm)
Package depth
3.94" (100 mm)
Package height
0.591" (15 mm)
Package weight
2.29 oz (65 g)
Brand Image Article code product Stock Price from
Area TPUA5037GK mobile phone case 5" Cover Black, Transparent Area TPUA5037GK mobile phone case 5" Cover Black, Transparent
(show image)
TPUA5037GK TPUA5037GK 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUA5037GGD mobile phone case 5" Cover Gold, Transparent Area TPUA5037GGD mobile phone case 5" Cover Gold, Transparent
(show image)
TPUA5037GGD TPUA5037GGD 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUA5028C mobile phone case 4.5" Cover Transparent, White Area TPUA5028C mobile phone case 4.5" Cover Transparent, White
(show image)
TPUA5028C TPUA5028C 0.00
(excl. VAT)
0 (incl. VAT)
Area Zero mobile phone case 4.5" Cover Transparent Area Zero mobile phone case 4.5" Cover Transparent
(show image)
TPUSA5055C Zero 0.00
(excl. VAT)
0 (incl. VAT)
Area Zero mobile phone case 5.2" Cover Transparent Area Zero mobile phone case 5.2" Cover Transparent
(show image)
TPUSA5054C Zero 0.00
(excl. VAT)
0 (incl. VAT)
Area Zero mobile phone case 5.5" Cover Transparent Area Zero mobile phone case 5.5" Cover Transparent
(show image)
TPUSA5051C Zero 0.00
(excl. VAT)
0 (incl. VAT)
Area Zero mobile phone case 6.8" Cover Transparent Area Zero mobile phone case 6.8" Cover Transparent
(show image)
TPUSA5050C Zero 0.00
(excl. VAT)
0 (incl. VAT)
Area TPUSA5058C mobile phone case 5.5" Cover Transparent Area TPUSA5058C mobile phone case 5.5" Cover Transparent
(show image)
TPUSA5058C TPUSA5058C 0.00
(excl. VAT)
0 (incl. VAT)
Area Zero Collection Gummy Cover - Clear mobile phone case 5" Transparent Area Zero Collection Gummy Cover - Clear mobile phone case 5" Transparent
(show image)
TPUSA5043C Zero Collection Gummy Cover - Clear 0.00
(excl. VAT)
0 (incl. VAT)
Area Zero Collection Gummy Cover - Clear mobile phone case 4" Transparent Area Zero Collection Gummy Cover - Clear mobile phone case 4" Transparent
(show image)
TPUSA5042C Zero Collection Gummy Cover - Clear 0.00
(excl. VAT)
0 (incl. VAT)